Phoenix Manufacturing Inc. 6" Bushed Bore Cast Iron Pulley

Description
Cast Iron Pulleys - fixed bore or bushed bore types - single and double groove - for use with 5L or B type belts but will accommodate 4L or A type belts in many applications - split taper bushings for use with bushed bore types Use with split taper type bushings - both single groove and double groove - use with 5L or B type belts or will accommodate 4L or A type belts - painted 6" od. - use with split taper type bushings - use with 5L or B type belts or will accommodate 4L or A type belts - painted
Description
Cast Iron Pulleys - fixed bore or bushed bore types - single and double groove - for use with 5L or B type belts but will accommodate 4L or A type belts in many applications - split taper bushings for use with bushed bore types Use with split taper type bushings - both single groove and double groove - use with 5L or B type belts or will accommodate 4L or A type belts - painted 6" od. - use with split taper type bushings - use with 5L or B type belts or will accommodate 4L or A type belts - painted

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Pulleys - fixed bore or bushed bore types - single and double groove - for use with 5L or B type belts but will accommodate 4L or A type belts in many applications - split taper bushings for use with bushed bore types Use with split taper type bushings - both single groove and double groove - use with 5L or B type belts or will accommodate 4L or A type belts - painted 6" od. - use with split taper type bushings - use with 5L or B type belts or will accommodate 4L or A type belts - painted

Cast Iron Pulleys - fixed bore or bushed bore types - single and double groove - for use with 5L or B type belts but will accommodate 4L or A type belts in many applications - split taper bushings for use with bushed bore types
Use with split taper type bushings - both single groove and double groove - use with 5L or B type belts or will accommodate 4L or A type belts - painted
6" od. - use with split taper type bushings - use with 5L or B type belts or will accommodate 4L or A type belts - painted

Supplier's Site

Technical Specifications

  Phoenix Manufacturing Inc.
Product Category V-Belt Pulleys
Product Number 6" Bushed Bore Cast Iron Pulley
Unlock Full Specs
to access all available technical data

Similar Products

V-Belt Pulleys With Solid Hub - SPZ Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Companion
Metric SPZ
Type Multiple Groove
View Details
Ajustable Speed V-Pulley -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Variable Speed
Outside Diameter 3.62 to 9.84 inch (92.00 to 250.00 mm)
Type Single Groove; Multiple Groove
View Details
 - 184397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 7.09 inch (180.00 mm)
Outside Diameter 7.24 inch (184.00 mm)
View Details
0.5005
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 4.40 inch (111.76 mm)
Outside Diameter 4.50 inch (114.30 mm)
Bore Diameter 0.500 inch (12.71 mm)
View Details