Phoenix Manufacturing Inc. Datasheets for V-Belts and V-Ribbed Belts
V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations.
V-Belts and V-Ribbed Belts: Learn more
| Product Name | Notes |
|---|---|
| Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating,... | |
| Fractional HorsePower (FHP) 3L V-belts, 3/8 inch top width, 7/32 inch thick, oil and heat-resistant, static dissipating, conform to RMA engineering standard IP-23, length designation denotes outside length, inside length... |