Phoenix Manufacturing Inc. 7" Drive Pulley

Description
Heavy duty drive pulleys constructed with solid single piece split steel stampings for strength. They will not separate under heavy loads. Sizes from 3" od. to 9" od. - standard keyways (3/16" on 5/8, and 3/4, bores and 1/4" on 1"bores) - two set screws - finished - for use with 5L or B type belts but will accommodate 4L or A type belts in many applications Drive pulleys from 1 1/2" od to 10" od . - standard keyway (1/8" on 1/2" bores, 3/16" on 5/8, 3/4, and 7/8" bores and 1/4" on 1" and 1-1/8" bores) - set screw - zinc plated or painted - for use with 4L or A type belts but will accommodate 3L or O type belts in most applications. 7"od, use with 5L or B type belts, will also work with 4L or A type belts, standard keyway, set screw, painted 7" od; use with 4L or A type belts, will also work with 3L or O type belts, stamped steel construction; standard keyway; set screw; painted
Description
Heavy duty drive pulleys constructed with solid single piece split steel stampings for strength. They will not separate under heavy loads. Sizes from 3" od. to 9" od. - standard keyways (3/16" on 5/8, and 3/4, bores and 1/4" on 1"bores) - two set screws - finished - for use with 5L or B type belts but will accommodate 4L or A type belts in many applications Drive pulleys from 1 1/2" od to 10" od . - standard keyway (1/8" on 1/2" bores, 3/16" on 5/8, 3/4, and 7/8" bores and 1/4" on 1" and 1-1/8" bores) - set screw - zinc plated or painted - for use with 4L or A type belts but will accommodate 3L or O type belts in most applications. 7"od, use with 5L or B type belts, will also work with 4L or A type belts, standard keyway, set screw, painted 7" od; use with 4L or A type belts, will also work with 3L or O type belts, stamped steel construction; standard keyway; set screw; painted

Suppliers

Company
Product
Description
Supplier Links
Heavy duty drive pulleys constructed with solid single piece split steel stampings for strength. They will not separate under heavy loads. Sizes from 3" od. to 9" od. - standard keyways (3/16" on 5/8, and 3/4, bores and 1/4" on 1"bores) - two set screws - finished - for use with 5L or B type belts but will accommodate 4L or A type belts in many applications Drive pulleys from 1 1/2" od to 10" od . - standard keyway (1/8" on 1/2" bores, 3/16" on 5/8, 3/4, and 7/8" bores and 1/4" on 1" and 1-1/8" bores) - set screw - zinc plated or painted - for use with 4L or A type belts but will accommodate 3L or O type belts in most applications. 7"od, use with 5L or B type belts, will also work with 4L or A type belts, standard keyway, set screw, painted 7" od; use with 4L or A type belts, will also work with 3L or O type belts, stamped steel construction; standard keyway; set screw; painted

Heavy duty drive pulleys constructed with solid single piece split steel stampings for strength. They will not separate under heavy loads. Sizes from 3" od. to 9" od. - standard keyways (3/16" on 5/8, and 3/4, bores and 1/4" on 1"bores) - two set screws - finished - for use with 5L or B type belts but will accommodate 4L or A type belts in many applications
Drive pulleys from 1 1/2" od to 10" od . - standard keyway (1/8" on 1/2" bores, 3/16" on 5/8, 3/4, and 7/8" bores and 1/4" on 1" and 1-1/8" bores) - set screw - zinc plated or painted - for use with 4L or A type belts but will accommodate 3L or O type belts in most applications.
7"od, use with 5L or B type belts, will also work with 4L or A type belts, standard keyway, set screw, painted
7" od; use with 4L or A type belts, will also work with 3L or O type belts, stamped steel construction; standard keyway; set screw; painted

Supplier's Site

Technical Specifications

  Phoenix Manufacturing Inc.
Product Category V-Belt Pulleys
Product Number 7" Drive Pulley
Unlock Full Specs
to access all available technical data

Similar Products

 - 184662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 2.95 inch (75.00 mm)
Outside Diameter 3.11 inch (79.00 mm)
View Details
12mm Bore, 124mm Pitch DIA. Single Groove V-Belt Pulley - A 6Z10M01212712 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 4.88 inch (124.00 mm)
Outside Diameter 5.00 inch (127.00 mm)
Bore Diameter 0.472 inch (12.00 mm)
View Details
V-Belt Pulley for Taper Bushes - SPC/4 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 8.25 to 49.59 inch (209.60 to 1259.60 mm)
Bore Diameter 2.953 to 4.921 inch (75.00 to 125.00 mm)
View Details
V-Belt Pulleys With Solid Hub - SPB Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Companion
Metric SPB
Type Multiple Groove
View Details