Phoenix Manufacturing Inc. 6 " Cast Iron Pulley

Description
Cast Iron Pulleys - fixed bore or bushed bore types - single and double groove - for use with 5L or B type belts but will accommodate 4L or A type belts in many applications - split taper bushings for use with bushed bore types From 3" od to 6" od - for use with 5L or B type belts but will also work with 4L or A type belts - standard keyways 3/16" on 5/8, 3/4, and 7/8" bores; 1/4" on 1" bores - painted 6 " od - for use with 5L or B type belts or 4L or A type belts - painted. Image shows a similar pulley.
Description
Cast Iron Pulleys - fixed bore or bushed bore types - single and double groove - for use with 5L or B type belts but will accommodate 4L or A type belts in many applications - split taper bushings for use with bushed bore types From 3" od to 6" od - for use with 5L or B type belts but will also work with 4L or A type belts - standard keyways 3/16" on 5/8, 3/4, and 7/8" bores; 1/4" on 1" bores - painted 6 " od - for use with 5L or B type belts or 4L or A type belts - painted. Image shows a similar pulley.

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Pulleys - fixed bore or bushed bore types - single and double groove - for use with 5L or B type belts but will accommodate 4L or A type belts in many applications - split taper bushings for use with bushed bore types From 3" od to 6" od - for use with 5L or B type belts but will also work with 4L or A type belts - standard keyways 3/16" on 5/8, 3/4, and 7/8" bores; 1/4" on 1" bores - painted 6 " od - for use with 5L or B type belts or 4L or A type belts - painted. Image shows a similar pulley.

Cast Iron Pulleys - fixed bore or bushed bore types - single and double groove - for use with 5L or B type belts but will accommodate 4L or A type belts in many applications - split taper bushings for use with bushed bore types
From 3" od to 6" od - for use with 5L or B type belts but will also work with 4L or A type belts - standard keyways 3/16" on 5/8, 3/4, and 7/8" bores; 1/4" on 1" bores - painted
6 " od - for use with 5L or B type belts or 4L or A type belts - painted. Image shows a similar pulley.

Supplier's Site

Technical Specifications

  Phoenix Manufacturing Inc.
Product Category V-Belt Pulleys
Product Number 6 " Cast Iron Pulley
Unlock Full Specs
to access all available technical data

Similar Products

V-Belt Pulley for Taper Bushes - SPA/3 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 3.01 to 39.59 inch (76.50 to 1005.50 mm)
Bore Diameter 1.102 to 3.543 inch (28.00 to 90.00 mm)
View Details
 - 184460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 4.17 inch (106.00 mm)
Outside Diameter 4.39 inch (111.50 mm)
View Details
0.3755
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 3.40 inch (86.36 mm)
Outside Diameter 3.50 inch (88.90 mm)
Bore Diameter 0.376 inch (9.54 mm)
View Details
Variable Speed Sheaves - 1VL/1VM Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Variable Speed
Pitch Diameter 1.60 to 4.70 inch (40.64 to 119.38 mm)
Outside Diameter 2.50 to 4.75 inch (63.50 to 120.65 mm)
View Details