Kelco Industries 3150 Expansion Joint

Description
High Pressure Expansion Bellows The Keflex™ 3150 Series Expansion Bellows is designed to meet applications that require pressure ratings up to 150 PSI in a compact length. This is achieved using 3 or 4 plies of heavier gauge stainless steel than is used in our lower pressure rated products. The 3150 series is available in pipe sizes from 2″ up to 12″. These bellows are ideal for OEM’s or repair facilities looking to add desired connections or simply weld the bellows in place in the application. Keflex™ can also create ready to install assemblies using these standard bellows and then installing to customer specification flanges or any other type of connection. Contact us for additional details on custom assemblies utilizing the 3150 Series Bellows. BROCHURE 3150EJ Series FL 3150EJ Short Submittal 3150EJ Long Submittal
Datasheet
Description
High Pressure Expansion Bellows The Keflex™ 3150 Series Expansion Bellows is designed to meet applications that require pressure ratings up to 150 PSI in a compact length. This is achieved using 3 or 4 plies of heavier gauge stainless steel than is used in our lower pressure rated products. The 3150 series is available in pipe sizes from 2″ up to 12″. These bellows are ideal for OEM’s or repair facilities looking to add desired connections or simply weld the bellows in place in the application. Keflex™ can also create ready to install assemblies using these standard bellows and then installing to customer specification flanges or any other type of connection. Contact us for additional details on custom assemblies utilizing the 3150 Series Bellows. BROCHURE 3150EJ Series FL 3150EJ Short Submittal 3150EJ Long Submittal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3150 Expansion Joint -  - Kelco Industries
Woodstock, IL, United States
3150 Expansion Joint
3150 Expansion Joint
High Pressure Expansion Bellows The Keflex™ 3150 Series Expansion Bellows is designed to meet applications that require pressure ratings up to 150 PSI in a compact length. This is achieved using 3 or 4 plies of heavier gauge stainless steel than is used in our lower pressure rated products. The 3150 series is available in pipe sizes from 2″ up to 12″. These bellows are ideal for OEM’s or repair facilities looking to add desired connections or simply weld the bellows in place in the application. Keflex™ can also create ready to install assemblies using these standard bellows and then installing to customer specification flanges or any other type of connection. Contact us for additional details on custom assemblies utilizing the 3150 Series Bellows. BROCHURE 3150EJ Series FL 3150EJ Short Submittal 3150EJ Long Submittal

High Pressure Expansion Bellows
The Keflex™ 3150 Series Expansion Bellows is designed to meet applications that require pressure ratings up to 150 PSI in a compact length. This is achieved using 3 or 4 plies of heavier gauge stainless steel than is used in our lower pressure rated products. The 3150 series is available in pipe sizes from 2″ up to 12″. These bellows are ideal for OEM’s or repair facilities looking to add desired connections or simply weld the bellows in place in the application. Keflex™ can also create ready to install assemblies using these standard bellows and then installing to customer specification flanges or any other type of connection. Contact us for additional details on custom assemblies utilizing the 3150 Series Bellows.

BROCHURE 3150EJ Series FL

3150EJ Short Submittal

3150EJ Long Submittal

Supplier's Site Datasheet

Technical Specifications

  Kelco Industries
Product Category Metal Bellows
Product Name 3150 Expansion Joint
Unlock Full Specs
to access all available technical data

Similar Products

Edge Welded Metal Bellows - BELFAB® - Technetics Group
Specs
Outside Diameter 0.2500 to 18 inch (6.35 to 457 mm)
Working Pressure 1000 psi (704 m H2O)
Operating Temperature 1800 F (982 C)
View Details
Edge-Welded Bellows -  - MS Bellows
Specs
Inside Diameter 0.3150 to 3.9 inch (8 to 99.06 mm)
Outside Diameter 0.1350 to 3.1 inch (3.43 to 78.74 mm)
Spring Rate 150 to 2053 lbs/in (263 to 3595 N/cm)
View Details
PRECISION BELLOWS COUPLINGS - CO5-7C - W.M. Berg
Specs
Inside Diameter 0.1200 inch (3.05 mm)
Outside Diameter 0.7969 inch (20.24 mm)
Free Length 1.5 inch (38.1 mm)
View Details