Our high-precision temperature sensor has been redesigned with a 26 mm (1") bronze button on the face for a quick, 15 second thermal time constant and is now accurate to ± 0.3ºC. Precision Temperature data is output to a fishfinder, chart-plotter, digital display, or computer. The unit is ideal for sport and commercial fishing as it can detect thermal boundaries such as the edges of gulf stream currents.
Features
Temperature only
Senses temperature in water and is mounted in fiberglass or wooden boats
Durable bronze housing
Temperature sensors have a 3 m (10') cable to the interface box
Interface box has a 10 m (33') cable leading to the instrument
Our high-precision temperature sensor has been redesigned with a 26 mm (1") bronze button on the face for a quick, 15 second thermal time constant and is now accurate to ± 0.3ºC. Precision Temperature data is output to a fishfinder, chart-plotter, digital display, or computer. The unit is ideal for sport and commercial fishing as it can detect thermal boundaries such as the edges of gulf stream currents.
Features
- Temperature only
- Senses temperature in water and is mounted in fiberglass or wooden boats
- Durable bronze housing
- Temperature sensors have a 3 m (10') cable to the interface box
- Interface box has a 10 m (33') cable leading to the instrument