Pyott-Boone Electronics (PBE Group) Alarm Module Model 850

Description
The Model 850 was designed as an audible and visual section alarm module. To be used in conjunction with the MineBoss Software. It can be activated remotely or linked through the MineBoss software to activate during a specific event. Both versions have an output for warning and alarm conditions, with activate and reset capabilities at the unit or at the computer as well as a liquid crystal display readout. Models: One model operates on 110VAC with a re chargeable battery backup. One model with two replaceable dry cell batteries. Simple Keypad programming Nonmetallic, high impact molder enclosure Surface mount technology with an embedded IC controller
Description
The Model 850 was designed as an audible and visual section alarm module. To be used in conjunction with the MineBoss Software. It can be activated remotely or linked through the MineBoss software to activate during a specific event. Both versions have an output for warning and alarm conditions, with activate and reset capabilities at the unit or at the computer as well as a liquid crystal display readout. Models: One model operates on 110VAC with a re chargeable battery backup. One model with two replaceable dry cell batteries. Simple Keypad programming Nonmetallic, high impact molder enclosure Surface mount technology with an embedded IC controller

Suppliers

Company
Product
Description
Supplier Links
Alarm Module - Model 850 - Pyott-Boone Electronics (PBE Group)
North Tazewell, VA, USA
Alarm Module
Model 850
Alarm Module Model 850
The Model 850 was designed as an audible and visual section alarm module. To be used in conjunction with the MineBoss Software. It can be activated remotely or linked through the MineBoss software to activate during a specific event. Both versions have an output for warning and alarm conditions, with activate and reset capabilities at the unit or at the computer as well as a liquid crystal display readout. Models: One model operates on 110VAC with a re chargeable battery backup. One model with two replaceable dry cell batteries. Simple Keypad programming Nonmetallic, high impact molder enclosure Surface mount technology with an embedded IC controller

The Model 850 was designed as an audible and visual section alarm module. To be used in conjunction with the MineBoss Software. It can be activated remotely or linked through the MineBoss software to activate during a specific event.

Both versions have an output for warning and alarm conditions, with activate and reset capabilities at the unit or at the computer as well as a liquid crystal display readout.

Models:

  • One model operates on 110VAC with a re chargeable battery backup.
  • One model with two replaceable dry cell batteries.

  • Simple Keypad programming
  • Nonmetallic, high impact molder enclosure
  • Surface mount technology with an embedded IC controller
Supplier's Site

Technical Specifications

  Pyott-Boone Electronics (PBE Group)
Product Category Audible Alarms
Product Number Model 850
Product Name Alarm Module
Specialty Applications Mine Wide Monitoring
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 1445953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Alarm, electronic
Mounting Wall mounting
Agency Approvals RoHS; RoHS Compliant
View Details
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details