Pyott-Boone Electronics (PBE Group) Remote Alarm Series Model 950A

Description
The Model 950A Remote Alarm is used exclusively by the PBE MineBoss™ Monitoring and Control System to alert outside/surface mine personnel of alarm conditions detected by the system. The main feature of the unit is a high visibility strobe light and a bullhorn speaker is attached for the audible alert. Power: 110 VAC Enclosure is Nonmetallic, fiberglass reinforced plastic Size: 13.125” H x 10.25” W x 6.5” D
Description
The Model 950A Remote Alarm is used exclusively by the PBE MineBoss™ Monitoring and Control System to alert outside/surface mine personnel of alarm conditions detected by the system. The main feature of the unit is a high visibility strobe light and a bullhorn speaker is attached for the audible alert. Power: 110 VAC Enclosure is Nonmetallic, fiberglass reinforced plastic Size: 13.125” H x 10.25” W x 6.5” D

Suppliers

Company
Product
Description
Supplier Links
Remote Alarm Series - Model 950A - Pyott-Boone Electronics (PBE Group)
North Tazewell, VA, USA
Remote Alarm Series
Model 950A
Remote Alarm Series Model 950A
The Model 950A Remote Alarm is used exclusively by the PBE MineBoss™ Monitoring and Control System to alert outside/surface mine personnel of alarm conditions detected by the system. The main feature of the unit is a high visibility strobe light and a bullhorn speaker is attached for the audible alert. Power: 110 VAC Enclosure is Nonmetallic, fiberglass reinforced plastic Size: 13.125” H x 10.25” W x 6.5” D

The Model 950A Remote Alarm is used exclusively by the PBE MineBoss™ Monitoring and Control System to alert outside/surface mine personnel of alarm conditions detected by the system. The main feature of the unit is a high visibility strobe light and a bullhorn speaker is attached for the audible alert.

  • Power: 110 VAC
  • Enclosure is Nonmetallic, fiberglass reinforced plastic
  • Size: 13.125” H x 10.25” W x 6.5” D
Supplier's Site

Technical Specifications

  Pyott-Boone Electronics (PBE Group)
Product Category Audible Alarms
Product Number Model 950A
Product Name Remote Alarm Series
Specialty Applications Mine Wide Monitoring
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details