Patlite (USA) Corporation BK 120mm square, 32 sounds

Datasheet

Suppliers

Company
Product
Description
Supplier Links
The panel-mount BK Series stores 32 different pre-recorded sounds with a compact, yet loud speaker which is suitable for noisy factories.

The panel-mount BK Series stores 32 different pre-recorded sounds with a compact, yet loud speaker which is suitable for noisy factories.

Supplier's Site Datasheet

Technical Specifications

  Patlite (USA) Corporation
Product Category Audible Alarms
Product Number BK 120mm square, 32 sounds
Mounting Flush or Panel Mounted
Unlock Full Specs
to access all available technical data

Similar Products

 - 6236693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface Mount
Sound Level 86 to 106 dB
Supply Voltage DC or Battery
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signal - PM22C-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Panel Mount
Agency Approvals UL; ULC; CE,UL,cUL
Visual Indicators Combination
View Details
PCT Alarm -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
Specialty Applications Vehicle
Sound Level 105 dB
Operating Voltage 60 volts
View Details