Patlite (USA) Corporation Electronic Sounders BSV-24P-D

Description
Patlite BSV-24P-D Voice Annunciator
Request a Quote
Description
Patlite BSV-24P-D Voice Annunciator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Sounders - 1249247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electronic Sounders
1249247
Electronic Sounders 1249247
Patlite BSV-24P-D Voice Annunciator

Patlite BSV-24P-D Voice Annunciator

Supplier's Site
ELECTRONIC PART - 70038971 - Allied Electronics, Inc.
Fort Worth, TX, USA
ELECTRONIC PART
70038971
ELECTRONIC PART 70038971
Only 19.9 mm (0.078 In.) Thick — Will Fit into Tight Spaces More Narrow Then Many Push-Button Switches 75 mm (3 In.) Square Up to 87 dB (@ 1 m) with Sound level reduction: –5, –10, or –20 dB Choose from 15 Pre-Recorded Sounds or Program Your Own Easy to Program with SD Card (Not Included) and MP3 Files 63 Second Recording Time @ 64 kbps Patented Self-Tightening Mounting System for Easy Installation 12-24 VDC Rated Voltage, 3.5 Watt Power Consumption

  • Only 19.9 mm (0.078 In.) Thick — Will Fit into Tight Spaces
  • More Narrow Then Many Push-Button Switches
  • 75 mm (3 In.) Square
  • Up to 87 dB (@ 1 m) with Sound level reduction: –5, –10, or –20 dB
  • Choose from 15 Pre-Recorded Sounds or Program Your Own
  • Easy to Program with SD Card (Not Included) and MP3 Files
  • 63 Second Recording Time @ 64 kbps
  • Patented Self-Tightening Mounting System for Easy Installation
  • 12-24 VDC Rated Voltage, 3.5 Watt Power Consumption
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Audible Alarms Audible Alarms
Product Number 1249247 70038971
Product Name Electronic Sounders ELECTRONIC PART
Mounting Flush or Panel Mounted; Panel mount Flush
Unlock Full Specs
to access all available technical data

Similar Products

AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 85 dB
View Details
Sounder Beacons - 2647945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Alarm
Agency Approvals RoHS; RoHS Compliant
View Details