The Data Entry Display unit includes 5 rows
of alphanumeric characters with 24 characters
in each row for a total of 120 characters. It is
compatible for use in Night Vision Imaging
Systems (NVIS) and accepts Manchester II
encoded data. The unit is used in the F-16 aircraft
as a message center for communication, warning,
and annunciator functions.
| Interface Displays & Controls | |
|---|---|
| Product Category | Annunciators |
| Product Name | NVIS Compatible Data Entry Display |
| Mounting | Flange |
| Features | (NVIS Compatible) |
| Specialty Applications | Avionic / Military Applications; MachineFailure; MIL-SPEC / Military; Vehicle |
| Visual Indicators | Lamp or Bulb Panel Display |
| Color | Green |