Interface Displays & Controls "Smart" LED-Based Anti-Collision Light

Description
Anti-collision light compliant with the CS/FAR 27, CS/FAR 29, and JAR-OPS 3. The unit is also NVISfriendly in accordance to MIL-STD-3009 and optionally equipped with IR module for covert function. The unit is equipped with embedded (optional) power supply (Smart version). 28 V DC input voltage IR/visible flash pattern regulation IR dimming capability Light color: Aviation red Equipment weight: 2.1 lbs. Input/output protection Lightning protection RTCA/DO 160E
Description
Anti-collision light compliant with the CS/FAR 27, CS/FAR 29, and JAR-OPS 3. The unit is also NVISfriendly in accordance to MIL-STD-3009 and optionally equipped with IR module for covert function. The unit is equipped with embedded (optional) power supply (Smart version). 28 V DC input voltage IR/visible flash pattern regulation IR dimming capability Light color: Aviation red Equipment weight: 2.1 lbs. Input/output protection Lightning protection RTCA/DO 160E

Suppliers

Company
Product
Description
Supplier Links
Oceanside, CA, USA
"Smart" LED-Based Anti-Collision Light
"Smart" LED-Based Anti-Collision Light
Anti-collision light compliant with the CS/FAR 27, CS/FAR 29, and JAR-OPS 3. The unit is also NVISfriendly in accordance to MIL-STD-3009 and optionally equipped with IR module for covert function. The unit is equipped with embedded (optional) power supply (Smart version). 28 V DC input voltage IR/visible flash pattern regulation IR dimming capability Light color: Aviation red Equipment weight: 2.1 lbs. Input/output protection Lightning protection RTCA/DO 160E
  • Anti-collision light compliant with the CS/FAR 27, CS/FAR 29, and JAR-OPS 3. The unit is also NVISfriendly in accordance to MIL-STD-3009 and optionally equipped with IR module for covert function. The unit is equipped with embedded (optional) power supply (Smart version).
  • 28 V DC input voltage
  • IR/visible flash pattern regulation
  • IR dimming capability
  • Light color: Aviation red
  • Equipment weight: 2.1 lbs.
  • Input/output protection
  • Lightning protection
  • RTCA/DO 160E
Supplier's Site

Technical Specifications

  Interface Displays & Controls
Product Category Warning Lights
Product Name "Smart" LED-Based Anti-Collision Light
Mounting Flange
Agency Approvals CS/FAR 27, CS/FAR 29, JAR-OPS 3
Visual Indicators Flashing
Specialty Applications Avionic / Military Applications; Vehicle
Unlock Full Specs
to access all available technical data

Similar Products

151XST Hazardous Location Strobe Lights - 151XST-S120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,Marine,UL,cUL
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Beacons - 1226659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount, wall mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details