Panasonic OEM Battery Group Datasheets for Lithium Batteries
Lithium batteries have a lithium anode. They are available as both primary batteries and secondary batteries.
Lithium Batteries: Learn more
| Product Name | Notes |
|---|---|
| A lithium ion battery (Li-Ion) is a high energy density battery that is widely used in the portable equipment market. It uses lithium metallic oxide in its positive electrode (cathode)... | |
| Panasonic Coin-Type Lithium Primary Batteries are available in an extensive array of high capacity products (1000 mAh) as well as in high temperature resistance series (125oC). They are suitable for... | |
| Panasonic Cylindrical-Type Lithium Batteries come in both BR and CR Series. BR Series are used extensively as power supplies for a variety of meter type systems that require long life... | |
| Panasonic Vanadium Pentoxide (VL Type) rechargeable lithium batteries are compact, high energy secondary batteries that have nearly twice the energy of conventional button-shaped Ni-Cd batteries. | |
| The industry’s smallest cylindrical shaped rechargeable Lithium Ion battery which features high reliability and high output and is ideal for powering small devices such as wearable devices. A 3.6mm diameter... | |
| These super compact lithium secondary batteries feature a new configuration in which a manganese compound oxide is used for the positive electrode, and a lithium/aluminum alloy for the electrode (ML... |