Panasonic OEM Battery Group Datasheets for Disposable (Primary) Batteries
Disposable primary batteries are replaced once the energy supply is depleted. Their energy is produced when the materials within the battery react and are exhausted.
Disposable (Primary) Batteries: Learn more
| Product Name | Notes |
|---|---|
| Panasonic Coin-Type Lithium Primary Batteries are available in an extensive array of high capacity products (1000 mAh) as well as in high temperature resistance series (125oC). They are suitable for... | |
| Panasonic Cylindrical-Type Lithium Batteries come in both BR and CR Series. BR Series are used extensively as power supplies for a variety of meter type systems that require long life... | |
| Panasonic's alkaline batteries are designed with a power density that enables them to last longer while still supporting industrial strength applications. Standardized with high-current and large capacity, the Alkaline series... |