Panasonic OEM Battery Group Non-Rechargeable Lithium Batteries Coin Type: High Operating Temperature

Description
Panasonic Coin-Type Lithium Primary Batteries are available in an extensive array of high capacity products (1000 mAh) as well as in high temperature resistance series (125oC). They are suitable for a variety of uses, such as main power supplies for small equipment to large memory backup.
Description
Panasonic Coin-Type Lithium Primary Batteries are available in an extensive array of high capacity products (1000 mAh) as well as in high temperature resistance series (125oC). They are suitable for a variety of uses, such as main power supplies for small equipment to large memory backup.

Suppliers

Company
Product
Description
Supplier Links
Non-Rechargeable Lithium Batteries - Coin Type: High Operating Temperature - Panasonic OEM Battery Group
Rolling Meadows, IL, USA
Non-Rechargeable Lithium Batteries
Coin Type: High Operating Temperature
Non-Rechargeable Lithium Batteries Coin Type: High Operating Temperature
Panasonic Coin-Type Lithium Primary Batteries are available in an extensive array of high capacity products (1000 mAh) as well as in high temperature resistance series (125oC). They are suitable for a variety of uses, such as main power supplies for small equipment to large memory backup.

Panasonic Coin-Type Lithium Primary Batteries are available in an extensive array of high capacity products (1000 mAh) as well as in high temperature resistance series (125oC). They are suitable for a variety of uses, such as main power supplies for small equipment to large memory backup.

Supplier's Site

Technical Specifications

  Panasonic OEM Battery Group
Product Category Batteries
Product Number Coin Type: High Operating Temperature
Product Name Non-Rechargeable Lithium Batteries
Primary Batteries Lithium / Carbon Monofluoride
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1413-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 17.75 inch (451 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details