Panasonic OEM Battery Group Non-Rechargeable Lithium Batteries Coin Type: BR Series

Description
Panasonic Coin-Type Lithium Primary Batteries are available in an extensive array of high capacity products (1000 mAh) as well as in high temperature resistance series (125oC). They are suitable for a variety of uses, such as main power supplies for small equipment to large memory backup.
Description
Panasonic Coin-Type Lithium Primary Batteries are available in an extensive array of high capacity products (1000 mAh) as well as in high temperature resistance series (125oC). They are suitable for a variety of uses, such as main power supplies for small equipment to large memory backup.

Suppliers

Company
Product
Description
Supplier Links
Non-Rechargeable Lithium Batteries - Coin Type: BR Series - Panasonic OEM Battery Group
Rolling Meadows, IL, USA
Non-Rechargeable Lithium Batteries
Coin Type: BR Series
Non-Rechargeable Lithium Batteries Coin Type: BR Series
Panasonic Coin-Type Lithium Primary Batteries are available in an extensive array of high capacity products (1000 mAh) as well as in high temperature resistance series (125oC). They are suitable for a variety of uses, such as main power supplies for small equipment to large memory backup.

Panasonic Coin-Type Lithium Primary Batteries are available in an extensive array of high capacity products (1000 mAh) as well as in high temperature resistance series (125oC). They are suitable for a variety of uses, such as main power supplies for small equipment to large memory backup.

Supplier's Site

Technical Specifications

  Panasonic OEM Battery Group
Product Category Batteries
Product Number Coin Type: BR Series
Product Name Non-Rechargeable Lithium Batteries
Primary Batteries Lithium / Carbon Monofluoride
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details