Panasonic OEM Battery Group Pin Type Lithium Ion Batteries Pin Type Lithium Ion

Description
The industry’s smallest cylindrical shaped rechargeable Lithium Ion battery which features high reliability and high output and is ideal for powering small devices such as wearable devices. A 3.6mm diameter pin-shaped lithium ion battery which expands design options for micro devices. A rechargeable battery that can be used repeatedly and has the output capability required for Near Field Communications. A high-strength metal exterior can provides excellent reliability
Description
The industry’s smallest cylindrical shaped rechargeable Lithium Ion battery which features high reliability and high output and is ideal for powering small devices such as wearable devices. A 3.6mm diameter pin-shaped lithium ion battery which expands design options for micro devices. A rechargeable battery that can be used repeatedly and has the output capability required for Near Field Communications. A high-strength metal exterior can provides excellent reliability

Suppliers

Company
Product
Description
Supplier Links
Pin Type Lithium Ion Batteries - Pin Type Lithium Ion - Panasonic OEM Battery Group
Rolling Meadows, IL, USA
Pin Type Lithium Ion Batteries
Pin Type Lithium Ion
Pin Type Lithium Ion Batteries Pin Type Lithium Ion
The industry’s smallest cylindrical shaped rechargeable Lithium Ion battery which features high reliability and high output and is ideal for powering small devices such as wearable devices. A 3.6mm diameter pin-shaped lithium ion battery which expands design options for micro devices. A rechargeable battery that can be used repeatedly and has the output capability required for Near Field Communications. A high-strength metal exterior can provides excellent reliability

The industry’s smallest cylindrical shaped rechargeable Lithium Ion battery which features high reliability and high output and is ideal for powering small devices such as wearable devices.

  • A 3.6mm diameter pin-shaped lithium ion battery which expands design options for micro devices.
  • A rechargeable battery that can be used repeatedly and has the output capability required for Near Field Communications.
  • A high-strength metal exterior can provides excellent reliability
Supplier's Site

Technical Specifications

  Panasonic OEM Battery Group
Product Category Batteries
Product Number Pin Type Lithium Ion
Product Name Pin Type Lithium Ion Batteries
Secondary Batteries Lithium-ion
Unlock Full Specs
to access all available technical data

Similar Products

36V Lithium SAFEFlex Material Handling Batteries - FBP-1413 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 17.75 inch (451 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details