LINAK U.S. Inc. Medical Control Box Battery BA21

Description
Environmentally friendly Li-ion battery designed for LINAK control boxes. Ideal for hospital and medical applications where IPX6 Washable DURA™ protection class is required. The Li-Ion back-up battery pack BA21 has been specially developed for use with the new control boxes COxx and CAxx, e.g. CO61 and CA40, etc. It is a low weight battery with built-in charger and high performance and safety. The Li-Ion BA21 is based on Nickel Manganese Cobalt Oxide (NMC), which is environmentally-frie ndly chemistry without heavy metals. Further advantages by use of the Li-Ion BA21 are: Extended lifetime Easy to remove and attach the battery with snap system and LINAK mounting bracket on application or under control box The battery provides charging status information to the control box. This makes it possible to receive an indication on the control box and/or on the hand control
Datasheet
Description
Environmentally friendly Li-ion battery designed for LINAK control boxes. Ideal for hospital and medical applications where IPX6 Washable DURA™ protection class is required. The Li-Ion back-up battery pack BA21 has been specially developed for use with the new control boxes COxx and CAxx, e.g. CO61 and CA40, etc. It is a low weight battery with built-in charger and high performance and safety. The Li-Ion BA21 is based on Nickel Manganese Cobalt Oxide (NMC), which is environmentally-frie ndly chemistry without heavy metals. Further advantages by use of the Li-Ion BA21 are: Extended lifetime Easy to remove and attach the battery with snap system and LINAK mounting bracket on application or under control box The battery provides charging status information to the control box. This makes it possible to receive an indication on the control box and/or on the hand control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Control Box Battery - BA21 - LINAK U.S. Inc.
Louisville, KY, USA
Medical Control Box Battery
BA21
Medical Control Box Battery BA21
Environmentally friendly Li-ion battery designed for LINAK control boxes. Ideal for hospital and medical applications where IPX6 Washable DURA™ protection class is required. The Li-Ion back-up battery pack BA21 has been specially developed for use with the new control boxes COxx and CAxx, e.g. CO61 and CA40, etc. It is a low weight battery with built-in charger and high performance and safety. The Li-Ion BA21 is based on Nickel Manganese Cobalt Oxide (NMC), which is environmentally-frie ndly chemistry without heavy metals. Further advantages by use of the Li-Ion BA21 are: Extended lifetime Easy to remove and attach the battery with snap system and LINAK mounting bracket on application or under control box The battery provides charging status information to the control box. This makes it possible to receive an indication on the control box and/or on the hand control

Environmentally friendly Li-ion battery designed for LINAK control boxes. Ideal for hospital and medical applications where IPX6 Washable DURA™ protection class is required.

The Li-Ion back-up battery pack BA21 has been specially developed for use with the new control boxes COxx and CAxx, e.g. CO61 and CA40, etc. It is a low weight battery with built-in charger and high performance and safety.

The Li-Ion BA21 is based on Nickel Manganese Cobalt Oxide (NMC), which is environmentally-friendly chemistry without heavy metals.
Further advantages by use of the Li-Ion BA21 are:

  • Extended lifetime
  • Easy to remove and attach the battery with snap system and LINAK mounting bracket on application or under control box
  • The battery provides charging status information to the control box. This makes it possible to receive an indication on the control box and/or on the hand control
Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Batteries
Product Number BA21
Product Name Medical Control Box Battery
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Application Medical Equipment
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
Rechargeable Battery Packs - 1253430 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes D
Specialty Cells Battery Packs and Assemblies; D
View Details