LINAK U.S. Inc. Medical Patient Lift Batteries BAJL

Description
The BAJL Li-ion battery pack has been specially developed for use with the JUMBO system for patient lifts and sit to stand lifts. It is a low-weight battery with reliable and high performance. The BAJL Li-ion battery is based on lithium ion technology. The environmental footprint of lithium ion batteries is low due to less waste as only one battery is to be scrapped instead of previously 4 batteries. This also means that less transportation is necessary because of the lower battery weight which is only half the weight of lead acid batteries. Further advantages from use of the BAJL Li-Ion are Service life up to 4 times longer compared to lead acid Easy to remove and attach the battery with snap system and LINAK mounting bracket Battery management enables indication of when to charge the battery on the JUMBO control box or on the hand control Easy and flexible charging
Datasheet
Description
The BAJL Li-ion battery pack has been specially developed for use with the JUMBO system for patient lifts and sit to stand lifts. It is a low-weight battery with reliable and high performance. The BAJL Li-ion battery is based on lithium ion technology. The environmental footprint of lithium ion batteries is low due to less waste as only one battery is to be scrapped instead of previously 4 batteries. This also means that less transportation is necessary because of the lower battery weight which is only half the weight of lead acid batteries. Further advantages from use of the BAJL Li-Ion are Service life up to 4 times longer compared to lead acid Easy to remove and attach the battery with snap system and LINAK mounting bracket Battery management enables indication of when to charge the battery on the JUMBO control box or on the hand control Easy and flexible charging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Patient Lift Batteries - BAJL - LINAK U.S. Inc.
Louisville, KY, USA
Medical Patient Lift Batteries
BAJL
Medical Patient Lift Batteries BAJL
The BAJL Li-ion battery pack has been specially developed for use with the JUMBO system for patient lifts and sit to stand lifts. It is a low-weight battery with reliable and high performance. The BAJL Li-ion battery is based on lithium ion technology. The environmental footprint of lithium ion batteries is low due to less waste as only one battery is to be scrapped instead of previously 4 batteries. This also means that less transportation is necessary because of the lower battery weight which is only half the weight of lead acid batteries. Further advantages from use of the BAJL Li-Ion are Service life up to 4 times longer compared to lead acid Easy to remove and attach the battery with snap system and LINAK mounting bracket Battery management enables indication of when to charge the battery on the JUMBO control box or on the hand control Easy and flexible charging

The BAJL Li-ion battery pack has been specially developed for use with the JUMBO system for patient lifts and sit to stand lifts. It is a low-weight battery with reliable and high performance.

The BAJL Li-ion battery is based on lithium ion technology. The environmental footprint of lithium ion batteries is low due to less waste as only one battery is to be scrapped instead of previously 4 batteries. This also means that less transportation is necessary because of the lower battery weight which is only half the weight of lead acid batteries.

Further advantages from use of the BAJL Li-Ion are

  • Service life up to 4 times longer compared to lead acid
  • Easy to remove and attach the battery with snap system and LINAK mounting bracket
  • Battery management enables indication of when to charge the battery on the JUMBO control box or on the hand control
  • Easy and flexible charging
Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Batteries
Product Number BAJL
Product Name Medical Patient Lift Batteries
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Application Medical Equipment
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
Button Batteries - 1839485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Br2450a
Capacity 0.5500 ampere-hr
Width / Diameter 0.9646 inch (24.5 mm)
View Details