Case Style D-
Ø=0.080"
L= 0.300"
| Thermometrics Corporation | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | Case Style D |
| Product Name | Bearing Sensor |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| Element Configuration | Single Element |