Wiseman Threading Tools Ltd. 5/8x24 UNEF 2A NoGo Thread Ring Gauge G2435RN

Description
Thread ring gauge NOGO. Right hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.
Description
Thread ring gauge NOGO. Right hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.

Suppliers

Company
Product
Description
Supplier Links
5/8x24 UNEF 2A NoGo Thread Ring Gauge - G2435RN - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
5/8x24 UNEF 2A NoGo Thread Ring Gauge
G2435RN
5/8x24 UNEF 2A NoGo Thread Ring Gauge G2435RN
Thread ring gauge NOGO. Right hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.

Thread ring gauge NOGO. Right hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Dimensional Gages and Instruments
Product Number G2435RN
Product Name 5/8x24 UNEF 2A NoGo Thread Ring Gauge
Measurement Scale / Units English
Unlock Full Specs
to access all available technical data

Similar Products

Fitting Identification Tool (Metric/British) -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Mechanical
View Details
Computer Based Bench Micrometer - Supermicrometer™ : Model PC625 - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Micrometer, 6 mm Travel, Unthreaded, Vernier - SM-06 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Plastic Dial Indicator for Anchor Pin Use - PDA - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details