Wiseman Threading Tools Ltd. M6x1 6g Left Hand NoGo Thread Ring Gauge G1135RNL

Description
Thread ring gauge NOGO. Left hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.
Description
Thread ring gauge NOGO. Left hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.

Suppliers

Company
Product
Description
Supplier Links
M6x1 6g Left Hand NoGo Thread Ring Gauge - G1135RNL - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
M6x1 6g Left Hand NoGo Thread Ring Gauge
G1135RNL
M6x1 6g Left Hand NoGo Thread Ring Gauge G1135RNL
Thread ring gauge NOGO. Left hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.

Thread ring gauge NOGO. Left hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Dimensional Gages and Instruments
Product Number G1135RNL
Product Name M6x1 6g Left Hand NoGo Thread Ring Gauge
Measurement Scale / Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Fastener Measurement Tool (FMT) | Aerospace Fastener Inspection -  - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Laser micrometer; Special Function Gages
Gaging Technology Optical; Non-contact
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Micrometer, 0.25 in. Travel, Unthreaded, 100 TPI High-Resolution - 9351 - Newport MKS
Specs
Mounting / Loading Options 8.7 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details