Moog Animatics Datasheets for Serial Cables
Serial cables are used for the serial transmission of data. They support communication standards such as RS232, RS422, and RS485, as well as Fibre Channel, IEEE 1394 or FireWire® (Apple Computer, Inc.), and universal serial bus (USB).
Serial Cables: Learn more
| Product Name | Notes |
|---|---|
| CBLPWRCOM2 series is a power and communications cable consisting of a 7W2 main motor connector with communications internally shielded from power and a full shield over entire length terminating at... | |
| CBLSM1 series is the main power and communications cable consisting of a 7W2 main motor connector split out to a pre-wired RS-232 DB-9 connector to plug directly into any standard... | |
| CBLSM1-Demo cable is only available in a fixed length of ~1 Meter. Similar to the CBLSM1-xM series, it consists of a 7W2 main motor connector split out to a pre-wired... | |
| Custom Multi-Motor Power and Communications Daisy Chain Cable for networking Power and Communications to Multiple Animatics SmartMotors | |
| The communications port also contains pins for the bi-directional encoder bus. Data dates rated to >1MHz. CBLIP-COM series cables are sealed M12 threaded connector, brass pins with gold plating, maximum... | |
| The RS485-ISO adapter provides electrically isolated conversion from RS-232 on the main 7W2 connector to RS-485. The adapter comes standard with a 10-foot power cable and two parallel 4 pin... | |
| This cable is allows for daisy chain connection from one SmartMotor™ to the next. The communications port also contains pins for the bi-directional encoder bus. Data dates rated to >1MHz. | |
| This cable is required to power up all DC input sealed motors. Standard M16 threaded connector, brass pins with gold plating, maximum 12.0A, foil shield with black PVC jacket ~7.4mm... | |
| This cable makes use of the RS232485 converter at the host and a single RS485-ISO adapter at each motor. The adapters have power hard wired and RS-485 wired together via... |