Moog Animatics Datasheets for Current Sensing Resistors
Current sensing resistors convert the current flowing through it to a voltage drop. Monitoring or measuring this voltage drop allows the current through the resistor to be measured. Applications for current sensing resistors include power supplies, receptacles, and battery packs.
Current Sensing Resistors: Learn more
| Product Name | Notes |
|---|---|
| Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors... | |
| Open Frame Shunt Features Can be used with power supplies that have an output of 48VDC or less Automatic Gate-On when Voltage Exceeds 49.5VDC Easy direct parallel connection to power... |