Moog Animatics Power and Communications Cable RS485-ISO

Description
The RS485-ISO adapter provides electrically isolated conversion from RS-232 on the main 7W2 connector to RS-485. The adapter comes standard with a 10-foot power cable and two parallel 4 pin Molex RS-485 connectors. RS-485 provides improved noise immunity over cable lengths of up to 1,000 ft (305m). It also allows you to operate a network of up to 100 SmartMotor*trade' in parallel, rather than daisy-chaining the communications from one motor to the next. The adapter draws power and ground from the SmartMotor main connector (pins 2 and 5). It does require the use of the main connector G-Synch line (pin 1) for Read-Write control of the 485 transceiver. The RS485-ISO communications adapter can be ordered with or without the power cable (no cable P/N: RS485ISO-NOCBL).
Description
The RS485-ISO adapter provides electrically isolated conversion from RS-232 on the main 7W2 connector to RS-485. The adapter comes standard with a 10-foot power cable and two parallel 4 pin Molex RS-485 connectors. RS-485 provides improved noise immunity over cable lengths of up to 1,000 ft (305m). It also allows you to operate a network of up to 100 SmartMotor*trade' in parallel, rather than daisy-chaining the communications from one motor to the next. The adapter draws power and ground from the SmartMotor main connector (pins 2 and 5). It does require the use of the main connector G-Synch line (pin 1) for Read-Write control of the 485 transceiver. The RS485-ISO communications adapter can be ordered with or without the power cable (no cable P/N: RS485ISO-NOCBL).

Suppliers

Company
Product
Description
Supplier Links
Power and Communications Cable - RS485-ISO - Moog Animatics
Milpitas, CA, USA
Power and Communications Cable
RS485-ISO
Power and Communications Cable RS485-ISO
The RS485-ISO adapter provides electrically isolated conversion from RS-232 on the main 7W2 connector to RS-485. The adapter comes standard with a 10-foot power cable and two parallel 4 pin Molex RS-485 connectors. RS-485 provides improved noise immunity over cable lengths of up to 1,000 ft (305m). It also allows you to operate a network of up to 100 SmartMotor*trade' in parallel, rather than daisy-chaining the communications from one motor to the next. The adapter draws power and ground from the SmartMotor main connector (pins 2 and 5). It does require the use of the main connector G-Synch line (pin 1) for Read-Write control of the 485 transceiver. The RS485-ISO communications adapter can be ordered with or without the power cable (no cable P/N: RS485ISO-NOCBL).

The RS485-ISO adapter provides electrically isolated conversion from RS-232 on the main 7W2 connector to RS-485. The adapter comes standard with a 10-foot power cable and two parallel 4 pin Molex RS-485 connectors.

RS-485 provides improved noise immunity over cable lengths of up to 1,000 ft (305m). It also allows you to operate a network of up to 100 SmartMotor*trade' in parallel, rather than daisy-chaining the communications from one motor to the next.

The adapter draws power and ground from the SmartMotor main connector (pins 2 and 5). It does require the use of the main connector G-Synch line (pin 1) for Read-Write control of the 485 transceiver.

The RS485-ISO communications adapter can be ordered with or without the power cable (no cable P/N: RS485ISO-NOCBL).

Supplier's Site

Technical Specifications

  Moog Animatics
Product Category Cable Assemblies
Product Number RS485-ISO
Product Name Power and Communications Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details