Moog Animatics Datasheets for Network Cables
Network cables are used in the transmission of data across networks. Choices include Fibre Channel, FireWire or IEEE 1394, GPIB, serial, parallel, patch, SCSI, Ethernet and USB.
Network Cables: Learn more
| Product Name | Notes |
|---|---|
| Animatics delivers total machine solutions. As passionate machine builders, we truly understand the associated challenges and demands of this endeavor. Our comprehensive solutions spring from the desire to deliver significant... | |
| CBLIO5V series is for all 5VTTL I/O, communications, encoder output, and control power input (when needed for –DE option Motors). The cable is organized in separately shielded twisted pairs to... | |
| CBLPWRCOM2 series is a power and communications cable consisting of a 7W2 main motor connector with communications internally shielded from power and a full shield over entire length terminating at... | |
| CBLSM1 series is the main power and communications cable consisting of a 7W2 main motor connector split out to a pre-wired RS-232 DB-9 connector to plug directly into any standard... | |
| CBLSM1-Demo cable is only available in a fixed length of ~1 Meter. Similar to the CBLSM1-xM series, it consists of a 7W2 main motor connector split out to a pre-wired... | |
| Custom Multi-Motor Power and Communications Daisy Chain Cable for networking Power and Communications to Multiple Animatics SmartMotors | |
| The CAN FL1 cables are standard CAN Bus communications cables rated to >1MB data transmission rate. CBLIP series cables are sealed M12 threaded connector Brass pins with gold plating, maximum... | |
| The CAN Y1 series is meant for CAN Bus communications connectivity between two motors with the addition of a T-connector in line. Rated to >1MB data transmission rate. This allows... | |
| The CBLIO-ISO1 cable provides optically isolated 24VDC I/O interface to the controller. Features RS-232 Primary Communications Port Control Power Input Encoder Output | |
| The communications port also contains pins for the bi-directional encoder bus. Data dates rated to >1MHz. CBLIP-COM series cables are sealed M12 threaded connector, brass pins with gold plating, maximum... | |
| The expanded I/O cables are for use with the -AD1 expanded I/O option on all Class 5 SmartMotor™. Each cable is a 12 conduction shileded calbe. All conductors are for... | |
| The RS485-ISO adapter provides electrically isolated conversion from RS-232 on the main 7W2 connector to RS-485. The adapter comes standard with a 10-foot power cable and two parallel 4 pin... | |
| This cable is allows for daisy chain connection from one SmartMotor™ to the next. The communications port also contains pins for the bi-directional encoder bus. Data dates rated to >1MHz. | |
| This cable is required to power up all DC input sealed motors. Standard M16 threaded connector, brass pins with gold plating, maximum 12.0A, foil shield with black PVC jacket ~7.4mm... | |
| This cable makes use of the RS232485 converter at the host and a single RS485-ISO adapter at each motor. The adapters have power hard wired and RS-485 wired together via... |