Taiwan King Lung Chin PTC Co., Ltd. Datasheets for Industrial Heaters
This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more
| Product Name | Notes |
|---|---|
| KLC’s STW Series High Voltage PTC Air Heaters are engineered for advanced thermal management in demanding environments. Designed with a focus on safety, efficiency, and global compliance, the STW series... | |
| SH type with high Voltage is also Available. Contact us for Customizing your Thermal Solution now ! If you require 3D simulation or STEP files for your project, please feel... | |
| Taiwan KLC Corporation, has more than 10,000 standard flexible thin heaters to select from, with more than 5,000 are CSA, UL & CE recognized. For first order, it is recommended... | |
| The PTC heat output can be regulated by the airflow applied in typical applications of heat generation. The higher the airflow, the higher the heat output and power(wattage). | |
| This newly designed TH type PTC air heater comes with two tube pitches. The standard pitch is 31mm, for special designs we can also make PTC air heater with tube... |
| << Prev | Next >> |