Sentinel Datasheets for Flaw Detectors
Flaw detectors are used to detect or measure defects in raw materials or finished products. This product area includes fault detectors, NDT instruments that are used to find faults in electrical, mechanical, optical, or other systems.
Flaw Detectors: Learn more
| Product Name | Notes |
|---|---|
| Model 880 series source projectors are used for industrial applications of gamma radiography to inspect materials and structures in the density range of approximately 2.71 g/cm3 through 8.53 g/cm... | |
| OpenVisionTM LT-NDT is a light weight portable x-ray system for hand-held inspection. It includes a highly sensitive x-ray imager and battery-operated 70kV x-ray tube designed for portable field operation. | |
| OpenVisionTM live video x-ray system achieves real-time inspection and investigation of unattended and suspicious item situations. OpenVisionTM is lightweight and flexible, enabling mission specific configurations. OpenVisionTM reduces risk while investigating... | |
| The Model 959M portable gamma radiographic exposure device is specifically designed as a Small Controlled Area Radiography (SCAR) system. The SCAR projector is used primarily for the radiography of standard... | |
| The Model 979 crawler head is exclusively designed for use with gamma radiography crawlers containing a Selenium-75 source. It is compatible with (gamma crawler specific) mechanical and electromechanical actuators. Self... | |
| The SENTINELTM Model 680B source projector combines the penetrating radiation of Cobalt-60 with the mobility provided by the use of depleted uranium shielding. It is designed for the radiography... | |
| The SENTINELTM Model 865 source projector is a Type B(U) package and consists of a stainless steel housing sealed against tampering or the entrance of dirt or water. It... |