Sentinel Gamma Ray Projectors 880 Delta Series Source Projectors

Description
Model 880 series source projectors are used for industrial applications of gamma radiography to inspect materials and structures in the density range of approximately 2.71 g/cm3 through 8.53 g/cm3. SENTINELTM Model 880 Delta, 880 Elite and 880 Omega source projectors are portable, lightweight and compact industrial radiographic exposure devices. The patented device body consists of a titanium ‘S’ tube and cast depleted uranium (DU) shield contained within a 300 series stainless steel tube with stainless steel discs welded at each end forming a cylinder shaped housing. The discs are recessed to provide protection for the rear mounted locking mechanism and front mounted outlet port. The horizontally oriented design allows the locking mechanism, source assembly connector and outlet port to be easily operated, simplifying connection of source guide tubes and remote controls. EXPOSURE DEVICE The exposure device body, containing the DU shield, locking mechanism, outlet port, protective covers and required labels*, comprises the radioactive material transport Type B(U) package. REMOVABLE JACKET An impact resistant plastic jacket surrounds the exposure device to protect labels and provide the means for carrying and placement during radiographic operations. The three models are identified by jacket color; yellow for the 880 Delta, blue for the 880 Elite, and orange for the 880 Omega.
Datasheet
Description
Model 880 series source projectors are used for industrial applications of gamma radiography to inspect materials and structures in the density range of approximately 2.71 g/cm3 through 8.53 g/cm3. SENTINELTM Model 880 Delta, 880 Elite and 880 Omega source projectors are portable, lightweight and compact industrial radiographic exposure devices. The patented device body consists of a titanium ‘S’ tube and cast depleted uranium (DU) shield contained within a 300 series stainless steel tube with stainless steel discs welded at each end forming a cylinder shaped housing. The discs are recessed to provide protection for the rear mounted locking mechanism and front mounted outlet port. The horizontally oriented design allows the locking mechanism, source assembly connector and outlet port to be easily operated, simplifying connection of source guide tubes and remote controls. EXPOSURE DEVICE The exposure device body, containing the DU shield, locking mechanism, outlet port, protective covers and required labels*, comprises the radioactive material transport Type B(U) package. REMOVABLE JACKET An impact resistant plastic jacket surrounds the exposure device to protect labels and provide the means for carrying and placement during radiographic operations. The three models are identified by jacket color; yellow for the 880 Delta, blue for the 880 Elite, and orange for the 880 Omega.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gamma Ray Projectors - 880 Delta Series Source Projectors - Sentinel
Baton Rouge, LA, USA
Model 880 series source projectors are used for industrial applications of gamma radiography to inspect materials and structures in the density range of approximately 2.71 g/cm3 through 8.53 g/cm3. SENTINELTM Model 880 Delta, 880 Elite and 880 Omega source projectors are portable, lightweight and compact industrial radiographic exposure devices. The patented device body consists of a titanium ‘S’ tube and cast depleted uranium (DU) shield contained within a 300 series stainless steel tube with stainless steel discs welded at each end forming a cylinder shaped housing. The discs are recessed to provide protection for the rear mounted locking mechanism and front mounted outlet port. The horizontally oriented design allows the locking mechanism, source assembly connector and outlet port to be easily operated, simplifying connection of source guide tubes and remote controls. EXPOSURE DEVICE The exposure device body, containing the DU shield, locking mechanism, outlet port, protective covers and required labels*, comprises the radioactive material transport Type B(U) package. REMOVABLE JACKET An impact resistant plastic jacket surrounds the exposure device to protect labels and provide the means for carrying and placement during radiographic operations. The three models are identified by jacket color; yellow for the 880 Delta, blue for the 880 Elite, and orange for the 880 Omega.

Model 880 series source projectors are used for industrial applications of gamma radiography to inspect materials and structures in the density range of approximately 2.71 g/cm3 through 8.53 g/cm3.

SENTINELTM Model 880 Delta, 880 Elite and 880 Omega source projectors are portable, lightweight and compact industrial radiographic exposure devices. The patented device body consists of a titanium ‘S’ tube and cast depleted uranium (DU) shield contained within a 300 series stainless steel tube with stainless steel discs welded at each end forming a cylinder shaped housing. The discs are recessed to provide protection for the rear mounted locking mechanism and front mounted outlet port.

The horizontally oriented design allows the locking mechanism, source assembly connector and outlet port to be easily operated, simplifying connection of source guide tubes and remote controls.

EXPOSURE DEVICE

The exposure device body, containing the DU shield, locking mechanism, outlet port, protective covers and required labels*, comprises the radioactive material transport Type B(U) package.

REMOVABLE JACKET

An impact resistant plastic jacket surrounds the exposure device to protect labels and provide the means for carrying and placement during radiographic operations. The three models are identified by jacket color; yellow for the 880 Delta, blue for the 880 Elite, and orange for the 880 Omega.

Supplier's Site Datasheet

Technical Specifications

  Sentinel
Product Category Nondestructive Testing (NDT) Equipment
Product Number 880 Delta Series Source Projectors
Product Name Gamma Ray Projectors
Applications Industrial Gamma Radiography; Aircraft / Military Inspection; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
Unlock Full Specs
to access all available technical data

Similar Products

Portable 3D scanners: HandySCAN3D - MAX Series - FARO CREAFORM
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Portable / Handheld / Mobile
View Details
Ultrasonic Leak Detector - Model 9207 - EXAIR
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details
Material Tester for Metals - PCE-COM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Applications Assessment of Strength Differences in Heat-treated or Hardened Materials, the Authenticity Testing of Coin Alloys
Instrument Type Conductivity / Resistivity Instruments
Instrument Technology Eddy Current / Electromagnetic
View Details
Complete Condition Monitoring Solution - TurnkeyLab (ITL) - AMETEK Spectro Scientific
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Bench / Rack / Cabinet (optional feature); Monitoring System; Portable / Handheld / Mobile (optional feature)
View Details