Sentinel Datasheets for Radiation Detectors
Radiation detectors are used for medical diagnoses, radioactive dating measurements, and measurements of background radiation, activity levels and radiation doses.
Radiation Detectors: Learn more
| Product Name | Notes |
|---|---|
| FEATURES Rugged and Reliable Nylon holster or optional see-through holster Removable rubber sleeve for extra protection Water resistant Low power technology (600 hour operation) LCD Screen can be rotated 180o... | |
| For 6150AD-t Teletector Probe The Teletector 6150ADT consists of the dose rate meter 6150AD5/6 and the detachable Teletector Probe 6150AD-t. The 6150AD5 and 6150AD6 have different dose rate and energy... | |
| For 6150AD5 Dose Rate Meter The Teletector 6150ADT consists of the dose rate meter 6150AD5/6 and the detachable Teletector Probe 6150AD-t. The 6150AD5 and 6150AD6 have different dose rate and... | |
| For 6150AD6 Dose Rate Meter The Teletector 6150ADT consists of the dose rate meter 6150AD5/6 and the detachable Teletector Probe 6150AD-t. The 6150AD5 and 6150AD6 have different dose rate and... | |
| TELETECTOR 6112M & 6150ADT The Teletector 6112M and 6150ADT (consists of 6150AD5/6 and 6150AD-t) are microprocessor controlled dose rate meters with a telescope to measure gamma radiation and to detect... | |
| Includes Siren with 80 to 95 decibels at two feet Radiography ranges: 0 to 50 and 0 to 500 mR/hr X-ray ranges: 0 to 5 and 0 to 50 mR/hr... | |
| Portable red rotating light with stand, siren, and 25 ft (7.62 m) cable Radiography ranges: 0 to 50 and 0 to 500 mR/hr X-ray ranges: 0 to 5 and 0... | |
| Portable red rotating warning light with stand and 25 ft (7.62 m) cable Radiography ranges: 0 to 50 and 0 to 500 mR/hr X-ray ranges: 0 to 5 and 0... | |
| Portable siren with stand and 25 ft (7.62 m) cable Radiography ranges: 0 to 50 and 0 to 500 mR/hr X-ray ranges: 0 to 5 and 0 to 50 mR/hr... | |
| Die cast aluminum belt worn alarm. Dual range for continuous warning. Alarm output is 100 decibels at 6 inches. | |
| Die cast aluminum belt worn rate alarm. Alarms at 500 mR + 20%. 24 Turn calibration potentiometer | |
| Direct gamma and x-ray dosimeter. 0 - 200 mR Measuring range. Temperature Range: -20 to 50 °C | |
| Portable 12 V DC area monitor with battery charger Standard trip point set at 2mR/hr Audio piezo alert Large red strobe warning light | |
| Portable 120V AC hard wired or plug in area monitor Internal detector Non-adjustable trip point set at 2mR/hr Two 5 AMP 120V AC remote alarm outlets | |
| Radiography ranges: 0 to 50 and 0 to 500 mR/hr X-ray ranges: 0 to 5 and 0 to 50 mR/hr 120V AC Dual range area monitor with selectable alarm trip... | |
| Rugged, watertight, dustproof radiographic survey meter. Two piece nylon reinforced fiberglass case. Large 3.5 in Mil-Spec meter indicator. Meter face in both mR/hr and uSv/hr. Three Ranges: 0 to 10,... | |
| Thin end window probe survey meter. Two piece nylon reinforced fiberglass case. Large 3.5 in Mil-Spec meter indicator. Meter face in both mR/hr and CPM. Four Ranges: 0 to 0.2,... |