Sentinel Gamma Ray Projectors 680B Projector with OPL

Description
The SENTINELTM Model 680B source projector combines the penetrating radiation of Cobalt-60 with the mobility provided by the use of depleted uranium shielding. It is designed for the radiography of steel from 1 in to 7 in (25 mm to 175 mm) thick and light alloys 3 in to 15 in (75 mm to 375 mm) thick. All components have been developed to provide safe, reliable service and long life under the harsh conditions of industrial use. The durable case is designed to ease rigging operations. A lock is incorporated to prevent use by unauthorized personnel. The source cannot be projected until the control cable is correctly connected. The projector can not be locked or the control cable disconnected until the source is safely stored. Projectors with codes that include the letter A or B are fitted with the unique Posilock device which automatically secures the source assembly in the stored position on retraction. Remote controls allow the operator to control the source at a distances of 35 ft (10.7 m) or 50 ft (15.2 m). When the source is in the exposure position the control can be a total distance of 46 ft (14 m) using 25 ft controls, 63 ft (19.2 m) using 35 ft controls, or 99 ft (30 m) using 50 ft controls.
Description
The SENTINELTM Model 680B source projector combines the penetrating radiation of Cobalt-60 with the mobility provided by the use of depleted uranium shielding. It is designed for the radiography of steel from 1 in to 7 in (25 mm to 175 mm) thick and light alloys 3 in to 15 in (75 mm to 375 mm) thick. All components have been developed to provide safe, reliable service and long life under the harsh conditions of industrial use. The durable case is designed to ease rigging operations. A lock is incorporated to prevent use by unauthorized personnel. The source cannot be projected until the control cable is correctly connected. The projector can not be locked or the control cable disconnected until the source is safely stored. Projectors with codes that include the letter A or B are fitted with the unique Posilock device which automatically secures the source assembly in the stored position on retraction. Remote controls allow the operator to control the source at a distances of 35 ft (10.7 m) or 50 ft (15.2 m). When the source is in the exposure position the control can be a total distance of 46 ft (14 m) using 25 ft controls, 63 ft (19.2 m) using 35 ft controls, or 99 ft (30 m) using 50 ft controls.

Suppliers

Company
Product
Description
Supplier Links
Gamma Ray Projectors - 680B Projector with OPL - Sentinel
Baton Rouge, LA, USA
Gamma Ray Projectors
680B Projector with OPL
Gamma Ray Projectors 680B Projector with OPL
The SENTINELTM Model 680B source projector combines the penetrating radiation of Cobalt-60 with the mobility provided by the use of depleted uranium shielding. It is designed for the radiography of steel from 1 in to 7 in (25 mm to 175 mm) thick and light alloys 3 in to 15 in (75 mm to 375 mm) thick. All components have been developed to provide safe, reliable service and long life under the harsh conditions of industrial use. The durable case is designed to ease rigging operations. A lock is incorporated to prevent use by unauthorized personnel. The source cannot be projected until the control cable is correctly connected. The projector can not be locked or the control cable disconnected until the source is safely stored. Projectors with codes that include the letter A or B are fitted with the unique Posilock device which automatically secures the source assembly in the stored position on retraction. Remote controls allow the operator to control the source at a distances of 35 ft (10.7 m) or 50 ft (15.2 m). When the source is in the exposure position the control can be a total distance of 46 ft (14 m) using 25 ft controls, 63 ft (19.2 m) using 35 ft controls, or 99 ft (30 m) using 50 ft controls.

The SENTINELTM Model 680B source projector combines the penetrating radiation of Cobalt-60 with the mobility provided by the use of depleted uranium shielding. It is designed for the radiography of steel from 1 in to 7 in (25 mm to 175 mm) thick and light alloys 3 in to 15 in (75 mm to 375 mm) thick. All components have been developed to provide safe, reliable service and long life under the harsh conditions of industrial use. The durable case is designed to ease rigging operations.

A lock is incorporated to prevent use by unauthorized personnel. The source cannot be projected until the control cable is correctly connected. The projector can not be locked or the control cable disconnected until the source is safely stored. Projectors with codes that include the letter A or B are fitted with the unique Posilock device which automatically secures the source assembly in the stored position on retraction.

Remote controls allow the operator to control the source at a distances of 35 ft (10.7 m) or 50 ft (15.2 m). When the source is in the exposure position the control can be a total distance of 46 ft (14 m) using 25 ft controls, 63 ft (19.2 m) using 35 ft controls, or 99 ft (30 m) using 50 ft controls.

Supplier's Site

Technical Specifications

  Sentinel
Product Category Nondestructive Testing (NDT) Equipment
Product Number 680B Projector with OPL
Product Name Gamma Ray Projectors
Applications Aircraft / Military Inspection; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
Unlock Full Specs
to access all available technical data

Similar Products

JOAP Certified Elemental Analyzer - SpectrOil M/N-W - AMETEK Spectro Scientific
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Bench / Rack / Cabinet
View Details
Cygnus DIVE Underwater -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details
Thermography System For Use in Press Hardening - PRESS-CHECK - InfraTec GmbH
Specs
Applications Chemical Industry, Thermal Optimization, Material Testing
Instrument Type Flaw Detectors
Instrument Technology Thermographic Automation System
View Details
HTHA Probe - 10DL64-32X5-1DEG-REX1-PR - Evident Scientific
Specs
Applications Tube / Pipeline Defects; Welded / Joint Inspection
Instrument Type Thickness; Flaw Detectors
View Details