Sentinel Datasheets for Nondestructive Testing (NDT) Supplies and Accessories
NDT supplies and accessories are components, ancillary equipment, standards, and consumable materials used in non-destructive testing (NDT).
Nondestructive Testing (NDT) Supplies and Accessories: Learn more
| Product Name | Notes |
|---|---|
| ND-2000 Survey Meter Rugged, watertight, dustproof radiographic survey meter. Two piece nylon reinforced fiberglass case. Large 3.5 in Mil-Spec meter indicator. Meter face in both mR/hr and uSv/hr. Three Ranges:... | |
| Radshield Guide Tube Shield The Radishield Radiation Protection System is a patented totally encapsulated shielding system. Its unique formulation gives flexible shielding in inaccessible and restricted applications where traditional methods... | |
| Source Positioning Kits It is recommended that a source stop be held in position with the source positioning kit. The kit is comprised of a tripod stand, adjustable clamp, and... | |
| Standard Prod Set Individual contact prods offer maximum flexibility in prod spacing and magnetizing of complex-shaped parts 3 PTL plug for P-Series portable power packs Dual Prod Assembly Offers one-person... | |
| TELETECTOR 6112M & 6150ADT The Teletector 6112M and 6150ADT (consists of 6150AD5/6 and 6150AD-t) are microprocessor controlled dose rate meters with a telescope to measure gamma radiation and to detect... | |
| Check up to five results to perform an action. Radiography ranges: 0 to 50 and 0 to 500 mR/hr X-ray ranges: 0 to 5 and 0 to 50 mR/hr 120V... | |
| A control unit is comprised of the hand crank and gearbox, a pair of control housings, a teleflex drive cable and a safety connector assembly. | |
| Choices of Black Light options, including: Mag Shot Black Light Energize power pack option 100 watt black light with transformer, cords, GFCI and plug Built-in fan keeps light cool-to-the-touch Running... | |
| Cleaner/Removers, Solvent Developers, Aqueous Developers, Water Washable Penetrants and Cleaner/Remover High Flash products. | |
| Collimators contain and direct the beam of radiation during exposure. A wide range of collimators have been developed to meet the variety of applications and techniques used. | |
| Dry Powder Developer, Water Soluble Developer, Lipophilic Emulsifier, Non-Aqueous Developer, Water Washable Penetrants, and Removers. | |
| Magnetic Particle AC and DC Yoke Kits, battery Powered AC Ykoe and AC Coil Kits and Portable Power Packs. | |
| Many exposure accessories to choose from, including: Lead Screens with or without Plastic Backing Magnetic Film Holder Paddle Magnets Radiographic Exposure Calculators Penetrameters and More! | |
| Many Film Processing Accessories, including: Film Developing Reels Digital and Analog Timers Immersion heaters and Thermometers 5 and 1 Reticle Comparators Densiometers Safelights, Printers and More! | |
| Many Illuminator choices, including: High Intensity Illuminators Bright Spot Illuminators Enhanced Viewers Fluorescent Bulbs and More! | |
| Many Portable Dose and Dose rate Meters, Dosimeters, Ratemeters and Audible Alarms to choose from. | |
| SENTINEL™ Blue controls are available in handle and reel control assemblies. They are designed to be used with SENTINEL™ 880 Series Source Projectors as well as the 660 Gamma Ray... | |
| Source holders offered by SENTINELTM include a comprehensive choice of designs which match original equipment manufacturer specifications and are fully compatible with most current makes of gamma radiography projector. | |
| The fully automatic motorized wind out system enables radiographers to position a source to expose a radiograph and then retract the source after a pre-set exposure time has elapsed. The... | |
| Wet and Dry Method products and Oil Petroleum Vehicle and Specialty products. | |
| Fiberglass construction Wood frame Insulated roof and walls Five to eight 115v AC outlets 12v DC outlet | |
| Heavy copper braid over neoprene base Flexible, provides contact over greater surface area Reversible | |
| Supplies magnetizing current to remote prods or clamps Permits remote testing of parts |