ACE Controls Inc. Industrial Gas Spring, Pull Type GZ-15

Description
The solution to a lack of space: If standard push type gas springs cannot be used due to a lack of space, ACE's industrial pull type gas springs are the solution. They work in the opposite way of standard push type gas springs. The piston rod is retracted when the cylinder is unloaded. The gas pressure in the cylinder draws the piston rod in. ACE pull type gas springs offer the maximum service life thanks to the solid chrome-plated piston rod and an integrated sliding bearing. The maintenance-free and ready-to-install products are available in body diameters of 0.59" to 1.57" (15 to 40 mm) as well as forces from 6.74 lbs to 1,124 lbs. (30 to 5,000 N) and are available from stock with valve and a large selection of accessories. The traction force can be fine-tuned using the adjustment valve. Gas traction springs from ACE are used in industrial applications, automation and machine building, especially in test equipment and in medical technology as well as in the electronics and furniture industries.
Description
The solution to a lack of space: If standard push type gas springs cannot be used due to a lack of space, ACE's industrial pull type gas springs are the solution. They work in the opposite way of standard push type gas springs. The piston rod is retracted when the cylinder is unloaded. The gas pressure in the cylinder draws the piston rod in. ACE pull type gas springs offer the maximum service life thanks to the solid chrome-plated piston rod and an integrated sliding bearing. The maintenance-free and ready-to-install products are available in body diameters of 0.59" to 1.57" (15 to 40 mm) as well as forces from 6.74 lbs to 1,124 lbs. (30 to 5,000 N) and are available from stock with valve and a large selection of accessories. The traction force can be fine-tuned using the adjustment valve. Gas traction springs from ACE are used in industrial applications, automation and machine building, especially in test equipment and in medical technology as well as in the electronics and furniture industries.

Suppliers

Company
Product
Description
Supplier Links
Industrial Gas Spring, Pull Type - GZ-15 - ACE Controls Inc.
Farmington Hills, MI, USA
Industrial Gas Spring, Pull Type
GZ-15
Industrial Gas Spring, Pull Type GZ-15
The solution to a lack of space: If standard push type gas springs cannot be used due to a lack of space, ACE's industrial pull type gas springs are the solution. They work in the opposite way of standard push type gas springs. The piston rod is retracted when the cylinder is unloaded. The gas pressure in the cylinder draws the piston rod in. ACE pull type gas springs offer the maximum service life thanks to the solid chrome-plated piston rod and an integrated sliding bearing. The maintenance-free and ready-to-install products are available in body diameters of 0.59" to 1.57" (15 to 40 mm) as well as forces from 6.74 lbs to 1,124 lbs. (30 to 5,000 N) and are available from stock with valve and a large selection of accessories. The traction force can be fine-tuned using the adjustment valve. Gas traction springs from ACE are used in industrial applications, automation and machine building, especially in test equipment and in medical technology as well as in the electronics and furniture industries.

The solution to a lack of space: If standard push type gas springs cannot be used due to a lack of space, ACE's industrial pull type gas springs are the solution. They work in the opposite way of standard push type gas springs. The piston rod is retracted when the cylinder is unloaded. The gas pressure in the cylinder draws the piston rod in.
ACE pull type gas springs offer the maximum service life thanks to the solid chrome-plated piston rod and an integrated sliding bearing. The maintenance-free and ready-to-install products are available in body diameters of 0.59" to 1.57" (15 to 40 mm) as well as forces from 6.74 lbs to 1,124 lbs. (30 to 5,000 N) and are available from stock with valve and a large selection of accessories. The traction force can be fine-tuned using the adjustment valve.
Gas traction springs from ACE are used in industrial applications, automation and machine building, especially in test equipment and in medical technology as well as in the electronics and furniture industries.

Supplier's Site

Technical Specifications

  ACE Controls Inc.
Product Category Gas Springs
Product Number GZ-15
Product Name Industrial Gas Spring, Pull Type
Dampening Method Gas
Features Valve
Operating Temperature -4 to 176 F (-20 to 80 C)
Stroke 0.7900 to 5.91 inch (20.07 to 150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Model ZD 10-28, Tension Gas Spring - ZD-10-28 - Isotech, Inc.
Specs
Dampening Method Gas
Stroke 0.7874 to 23.62 inch (20 to 600 mm)
Rod Diameter 0.3937 inch (10 mm)
View Details
Gas Springs - Easylift® Systems - Bansbach Easylift®
Specs
Dampening Method Gas
Absorption / Damping Action Extension
Features Adjustable; Locking; Valve
View Details
Gas Spring - GAS-141EF - Reid Supply
H.A. Guden Co., Inc.
Specs
Dampening Method Gas
Stroke 10 inch (254 mm)
Extended Length 27.8 inch (706 mm)
View Details
Gas Spring - KGP50 - KOBA Co., Ltd.
KOBA Co., Ltd.
Specs
Dampening Method Gas
Operating Temperature -22 to 212 F (-30 to 100 C)
Stroke 27.56 inch (700 mm)
View Details