Universal and tailor made: ACE industrial gas springs offer perfect support of muscle power with forces from 2 to 2,923 lbs. (10 to 13,000 N) with body diameter of 0.31" to 2.76" (8 to 70 mm). These durable and sealed systems are ready for installation, maintenance-free and filled with pressurized nitrogen gas.
They are filled according to individual customer pressure requirements and may be adjusted later by use of a built-in valve. ACE provides free calculation support and designs the gas springs with mounting points specifically for the particular application. A variety of accessories makes assembly even easier and allows universal application of the gas springs.
ACE industrial gas push type springs are used on covers, lids, or other components. They are used in industrial applications, automation and machine building, medical technology as well as in the electronics, automobile and furniture industries.
| ACE Controls Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | GS-70 |
| Product Name | Industrial Gas Spring, Push Type |
| Dampening Method | Gas |
| Features | Valve |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Stroke | 3.94 to 31.5 inch (100 to 800 mm) |