Givens Engineering Inc. Datasheets for Lifts
Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
Lifts: Learn more
| Product Name | Notes |
|---|---|
| The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with... | |
| The SA70 is a modular torque arm for smaller torques, assembled from standard components. The dual articulating arm is mounted on linear bearings rather than parallel linkages. Lift is provided... | |
| Torque arms support the weight of the end effector / tooling, instead of the operator. The load 'floats', no up/down pushbuttons are required. The arms are lightweight and agile. The... | |
| Torque Manipulators are based on our STD-M series of industrial manipulators. With some minor modification, these devices can accommodate heavy tooling and very large torques. Max Torque: 4400 in*lbs (5000... | |
| Torque Manipulators are based on our STD-M series of industrial manipulators. With some minor modification, these devices can accommodate heavy tooling and very large torques. Max Torque: 8850 in*lbs (1000... | |
| TORQUE TUBES are a lower cost alternate to torque arms and the spatial arm. Torque tubes generally hang from crane rails and normally cannot withstand the same torque levels as... |