Givens Engineering Inc. Industrial Manipulator M25

Description
The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and second axis are adjustable. Vertical travel range is adjustable via soft stops on the first axis. A hard stop on the 3rd axis permits approximately 700° of rotation. Brakes are included for the fist and second axis to prevent drift (a third axis brake is optional). Safety shutdown - In the event of an air loss, a circuit in the manipulator control panel will prevent the arm from falling. A bleed valve is provided to safely relieve pressure in the balance cylinder (and lower the arm). The end effector can be configured to prevent the part from being released until the manipulator interprets that the part is resting on a surface.
Description
The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and second axis are adjustable. Vertical travel range is adjustable via soft stops on the first axis. A hard stop on the 3rd axis permits approximately 700° of rotation. Brakes are included for the fist and second axis to prevent drift (a third axis brake is optional). Safety shutdown - In the event of an air loss, a circuit in the manipulator control panel will prevent the arm from falling. A bleed valve is provided to safely relieve pressure in the balance cylinder (and lower the arm). The end effector can be configured to prevent the part from being released until the manipulator interprets that the part is resting on a surface.

Suppliers

Company
Product
Description
Supplier Links
Industrial Manipulator - M25 - Givens Engineering Inc.
London, Ontario, Canada
Industrial Manipulator
M25
Industrial Manipulator M25
The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and second axis are adjustable. Vertical travel range is adjustable via soft stops on the first axis. A hard stop on the 3rd axis permits approximately 700° of rotation. Brakes are included for the fist and second axis to prevent drift (a third axis brake is optional). Safety shutdown - In the event of an air loss, a circuit in the manipulator control panel will prevent the arm from falling. A bleed valve is provided to safely relieve pressure in the balance cylinder (and lower the arm). The end effector can be configured to prevent the part from being released until the manipulator interprets that the part is resting on a surface.

The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and second axis are adjustable. Vertical travel range is adjustable via soft stops on the first axis. A hard stop on the 3rd axis permits approximately 700° of rotation. Brakes are included for the fist and second axis to prevent drift (a third axis brake is optional). Safety shutdown - In the event of an air loss, a circuit in the manipulator control panel will prevent the arm from falling. A bleed valve is provided to safely relieve pressure in the balance cylinder (and lower the arm). The end effector can be configured to prevent the part from being released until the manipulator interprets that the part is resting on a surface.

Technical Specifications

  Givens Engineering Inc.
Product Category Lifts
Product Number M25
Product Name Industrial Manipulator
Features Counterbalance
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Heavy Duty Single Scissor Lift Table - HDEW-1048 - Advance Lifts, Inc.
Specs
Capacity 10000 lbs (4535 kg)
Lift Travel 48 inch (1219 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details
Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details