Givens Engineering Inc. Industrial Manipulator M60

Description
The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and second axis are adjustable. Vertical travel range is adjustable via soft stops on the first axis. A hard stop on the 3rd axis permits approximately 700° of rotation. Brakes are included for the fist and second axis to prevent drift (a third axis brake is optional). Safety shutdown - In the event of an air loss, a circuit in the manipulator control panel will prevent the arm from falling. A bleed valve is provided to safely relieve pressure in the balance cylinder (and lower the arm). The end effector can be configured to prevent the part from being released until the manipulator interprets that the part is resting on a surface.
Description
The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and second axis are adjustable. Vertical travel range is adjustable via soft stops on the first axis. A hard stop on the 3rd axis permits approximately 700° of rotation. Brakes are included for the fist and second axis to prevent drift (a third axis brake is optional). Safety shutdown - In the event of an air loss, a circuit in the manipulator control panel will prevent the arm from falling. A bleed valve is provided to safely relieve pressure in the balance cylinder (and lower the arm). The end effector can be configured to prevent the part from being released until the manipulator interprets that the part is resting on a surface.

Suppliers

Company
Product
Description
Supplier Links
Industrial Manipulator - M60 - Givens Engineering Inc.
London, Ontario, Canada
Industrial Manipulator
M60
Industrial Manipulator M60
The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and second axis are adjustable. Vertical travel range is adjustable via soft stops on the first axis. A hard stop on the 3rd axis permits approximately 700° of rotation. Brakes are included for the fist and second axis to prevent drift (a third axis brake is optional). Safety shutdown - In the event of an air loss, a circuit in the manipulator control panel will prevent the arm from falling. A bleed valve is provided to safely relieve pressure in the balance cylinder (and lower the arm). The end effector can be configured to prevent the part from being released until the manipulator interprets that the part is resting on a surface.

The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and second axis are adjustable. Vertical travel range is adjustable via soft stops on the first axis. A hard stop on the 3rd axis permits approximately 700° of rotation. Brakes are included for the fist and second axis to prevent drift (a third axis brake is optional). Safety shutdown - In the event of an air loss, a circuit in the manipulator control panel will prevent the arm from falling. A bleed valve is provided to safely relieve pressure in the balance cylinder (and lower the arm). The end effector can be configured to prevent the part from being released until the manipulator interprets that the part is resting on a surface.

Technical Specifications

  Givens Engineering Inc.
Product Category Lifts
Product Number M60
Product Name Industrial Manipulator
Features Counterbalance
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Double Long Lift Table - PDL-8048 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 48 inch (1219 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - B23 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details