Givens Engineering Inc. Industrial Manipulator M100

Description
The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and second axis are adjustable. Vertical travel range is adjustable via soft stops on the first axis. A hard stop on the 3rd axis permits approximately 700° of rotation. Brakes are included for the fist and second axis to prevent drift (a third axis brake is optional). Safety shutdown - In the event of an air loss, a circuit in the manipulator control panel will prevent the arm from falling. A bleed valve is provided to safely relieve pressure in the balance cylinder (and lower the arm). The end effector can be configured to prevent the part from being released until the manipulator interprets that the part is resting on a surface.
Description
The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and second axis are adjustable. Vertical travel range is adjustable via soft stops on the first axis. A hard stop on the 3rd axis permits approximately 700° of rotation. Brakes are included for the fist and second axis to prevent drift (a third axis brake is optional). Safety shutdown - In the event of an air loss, a circuit in the manipulator control panel will prevent the arm from falling. A bleed valve is provided to safely relieve pressure in the balance cylinder (and lower the arm). The end effector can be configured to prevent the part from being released until the manipulator interprets that the part is resting on a surface.

Suppliers

Company
Product
Description
Supplier Links
Industrial Manipulator - M100 - Givens Engineering Inc.
London, Ontario, Canada
Industrial Manipulator
M100
Industrial Manipulator M100
The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and second axis are adjustable. Vertical travel range is adjustable via soft stops on the first axis. A hard stop on the 3rd axis permits approximately 700° of rotation. Brakes are included for the fist and second axis to prevent drift (a third axis brake is optional). Safety shutdown - In the event of an air loss, a circuit in the manipulator control panel will prevent the arm from falling. A bleed valve is provided to safely relieve pressure in the balance cylinder (and lower the arm). The end effector can be configured to prevent the part from being released until the manipulator interprets that the part is resting on a surface.

The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and second axis are adjustable. Vertical travel range is adjustable via soft stops on the first axis. A hard stop on the 3rd axis permits approximately 700° of rotation. Brakes are included for the fist and second axis to prevent drift (a third axis brake is optional). Safety shutdown - In the event of an air loss, a circuit in the manipulator control panel will prevent the arm from falling. A bleed valve is provided to safely relieve pressure in the balance cylinder (and lower the arm). The end effector can be configured to prevent the part from being released until the manipulator interprets that the part is resting on a surface.

Technical Specifications

  Givens Engineering Inc.
Product Category Lifts
Product Number M100
Product Name Industrial Manipulator
Features Counterbalance
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - B13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details
Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details