Shenzhen Vsndt Co., Ltd. Datasheets for Nondestructive Testing (NDT) Equipment

Non-destructive testing (NDT) equipment is used to detect, inspect, and measure flaws, bond integrity, and other material conditions without permanently altering or destroying the examined part or product. NDT equipment includes a wide variety of instruments and systems.
Nondestructive Testing (NDT) Equipment: Learn more

Product Name Notes
Advantage: Rear high power LED fiber optical transmission Megapixel HD camera Fast interchangeable different types of probe Adopt adaptive noise reduction technology To capture highly clear and static pictures USB&VGA...
The VS-PG series of high temperature video borescopes is the latest product of VSNDT to test in high temperature environment. The video borescope product is equipped with a unique air...
VS-C23 sewer borescope is an industrial grade stainless steel waterproof camera launched by Shenzhen VSNDT, Which is a professional tool used for water system inspection, tank and container inspection, natural...
VS-JP series night vision inspection camera is equipped with 6 inch HD touch screen, with megapixels ultra far focus distance can capture the abnormal points accurately in the dark. It...
VS-LA series, launched by VSNDT, Cost performance industrial borescopes suitable for automobile manufacturing, ship power, municipal drainage, mechanical casting, construction bridges, precision casting, special inspection industry, stone chemical industry, energy...
VS-M is an audio video telescopic rescue endoscope with two way voice intercom launched by Shenzhen VSNDT. Equipped with 8 LED lights white light. Which is a professional tool used for...
VS-MC is a 5MP HD under car telescopic rescue endoscope with a 1.88m adjustable telescopic pole, launched by Shenzhen VSNDT. Equipped with 6 LED lights white light. Which is a professional...
VS-MS is a 5MP HD telescopic rescue endoscope with a 5m adjustable telescopic pole, launched by Shenzhen VSNDT. Equipped with 6 LED lights white light, infrared light can be customized. Which...
VS-P series, launched by VSNDT, is a 6 inch touch screen HD handheld industrial endoscope, with 0.8-8mm diameter interchangeable probes, with detachable battery, dual circuit design, single battery can also...
VS-RC is a cost-effective automotive inspection tool borescope. It is compatible with iOS and Android systems phones easily. With the 2 way articulating probe, the user can check the engine...
VS-RP series infrared thermal imaging videoscope is an videoscope that can measure temperature accurately. The endoscope is equipped with megapixel camera, waterproof and oil proof wear resistant probe, and powerful...
VS-TC 360° 4-way articulating phone video borescope is launched by VSNDT. VS-TC borescope can be connected with iOS and Android systems phones easily. It is equipped with high resolution cameras...
VS-UVP series UV fluorescence endoscope, is launched with a new function inside Speculum products, equipped with a unique UV lighting system, double UV/white light switch, Under the irradiation of ultraviolet...
VS-Y Intelligent industrial borescope is a high end video borescope for aerospace, aviation, power energy and other industrial inspection. VS-Y is equipped with 5.7 inch industrial grade HD LCD touchscreen...
VS-YA50 is a big pipe inspection  camera sewer boresco pe launched by Shenzhen VSNDT, with a 9 " HD screen. Equipped with 4 bright LED lights. It can vertical 180°rotation, horizontal 360° rotation. 50mm diameter camera is compatible...
VSNDT VS-GP is a new upgraded video borescope for NDT remote visual inspection, with 6" large FHD LCD screen, it shows clear and vivid inspection image. VS-GP supports touchscreen and...
XC series is the portable USB inspection camera that can be directly connected to industrial computer through a USB interface for screen operation. It is compatible with Windows operating systems.