Shenzhen Vsndt Co., Ltd. Datasheets for Videoscopes

Videoscopes are equipped with a CCD chip and focusable lens assembly that relays images from bores and cavities to a display. The camera is embedded in the tip of the scope and uses CCD technology rather than optical relay components (borescopes) or fiber optics (fiberscopes).
Videoscopes: Learn more

Product Name Notes
Desktop inspection camera VS-F series is mainly used for online video detection. The image is delicate and clear, and the front end probe can be customized according to the actual...
The VS-PG series of high temperature video borescopes is the latest product of VSNDT to test in high temperature environment.The video borescope product is equipped with a unique air cooling...
VS-C23 sewer borescope is an industrial grade stainless steel waterproof camera launched by Shenzhen VSNDT, Which is a professional tool used for water system inspection, tank and container inspection, natural...
VS-JP series night vision inspection camera is equipped with 6 inch HD touch screen, with megapixels ultra far focus distance can capture the abnormal points accurately in the dark. It...
VS-LA series, launched by VSNDT, Cost performance industrial borescopes suitable for automobile manufacturing, ship power, municipal drainage, mechanical casting, construction bridges, precision casting, special inspection industry,stone chemical industry, energy power,...
VS-M is an audio video telescopic rescue endoscope with two way voice intercom launched by Shenzhen VSNDT. Equipped with 8 LED lights white light. Which is a professional tool used for...
VS-MC is a 5MP HD under car telescopic rescue endoscope with a 1.88m adjustable telescopic pole, launched by Shenzhen VSNDT. Equipped with 6 LED lights white light. Which is a professional...
VS-MS is a 5MP HD telescopic rescue endoscope with a 5m adjustable telescopic pole, launched by Shenzhen VSNDT. Equipped with 6 LED lights white light, infrared light can be customized. Which...
VS-P series,launched by VSNDT, is a 6 inch touch screen HD handheld industrial endoscopel, with 0.8-8mm diameter interchangeable probes,with detachable battery, dual circuit design, single battery can also work. WIFI...
VS-RC is a cost-effective automotive inspection tool borescope. It is compatible with iOS and Android systems phones easily. With the 2 way articulating probe, the user can check the engine...
VS-RP series infrared thermal imaging videoscope is an videoscope that can measure temperature accurately. The endoscope is equipped with megapixel camera, waterproof and oil proof wear resistant probe, and powerful...
VS-TC 360° 4-way articulating phone video borescope is lanuched by VSNDT. VS-TC borescope can be connected with iOS and Android systems phones easily. It is equipped with high resolution cameras...
VS-UVP series UV fluorescence endoscope, is launched with a new function inside Speculum products, equipped with a unique UV lighting system,double UV/white light switch, Under the irradiation of ultraviolet lamp,...
VS-Y Intelligent industrial borescope is a high end video borescope for aerospace, aviation, power energy and other industrial inspection. VS-Y is equipped with 5.7 inch industrial grade HD LCD touchscreen...
VS-YA50 is a big pipe inspection  camera sewer boresco pe launched by Shenzhen VSNDT, with a 9 " HD screen. Equipped with 4 bright LED lights. It can vertical 180°rotation, horizontal 360° rotation. 50mm diameter camera is compatible...
VSNDT VS-GP is a new upgraded video borescope for NDT remote visual inspection, with 6" large FHD LCD screen, it shows clear and vivid inspection image. VS-GP supports touchscreen and...
XC series is the portable USB inspection camera that can be directly connected to industrial computer through a USB interface for screen operation. It is compatible with Windows operating systems.