VS-MC is a 5MP HD under car telescopic rescue endoscope with a 1.88m adjustable telescopic pole, launched by Shenzhen VSNDT. Equipped with 6 LED lights white light. Which is a professional tool used for vehicle inspection, sewer inspection, chassis inspection, danger search and rescue, safety inspection, special police anti-terrorism and other components.
Advantage: 1/3 CMOS Sensor. 5MP pixels
Camera diameter: 3.6mm F1.2 105°
Equipped with 6 bright LED lights
5 Million camera pixels, clear picture more accurate display of the scene
Universal wear-resistant wheel
360° Steering swing head
Function: 6 hours extra long endurance. Long-lasting work worry-free and labor-saving
One key to take photo, video and audio.
Detection rod retracts: 58cm. Expand about 1.88m
Voice intercom two-way communication. Easy to check all kinds of undercarriage
VS-MC is a 5MP HD under car telescopic rescue endoscope with a 1.88m adjustable telescopic pole, launched by Shenzhen VSNDT. Equipped with 6 LED lights white light. Which is a professional tool used for vehicle inspection, sewer inspection, chassis inspection, danger search and rescue, safety inspection, special police anti-terrorism and other components.
Advantage: 1/3 CMOS Sensor. 5MP pixels
- Camera diameter: 3.6mm F1.2 105°
- Equipped with 6 bright LED lights
- 5 Million camera pixels, clear picture more accurate display of the scene
- Universal wear-resistant wheel
- 360° Steering swing head
Function: 6 hours extra long endurance. Long-lasting work worry-free and labor-saving
- One key to take photo, video and audio.
- Detection rod retracts: 58cm. Expand about 1.88m
- Voice intercom two-way communication. Easy to check all kinds of undercarriage