Shenzhen Vsndt Co., Ltd. Telescopic Rescue Endoscope VS-MS Series

Description
VS-MS is a 5MP HD telescopic rescue endoscope with a 5m adjustable telescopic pole, launched by Shenzhen VSNDT. Equipped with 6 LED lights white light, infrared light can be customized. Which is a professional tool used for vehicle inspection, sewer inspection, chassis inspection, danger search and rescue, safety inspection, special police anti-terrorism and other components. Advantage: 7 inch big screen and it can rotate. Adapt to a variety of long-distance detection environments Probe diameter: 19.5mm Equipped with 6 bright LED lights 5 Million camera pixels, clear picture more accurate display of the scene IP68 waterproof 360° Steering swing head Function: 6 hours extra long endurance. Long-lasting work worry-free and labor-saving One key to take photo, video and audio. Detection rod retracts:1.13m; Expand about 5m 5m adjustable telescopic pole, telescopic search inspection camera. Cable length can be customized up to 8.5m
Datasheet
Description
VS-MS is a 5MP HD telescopic rescue endoscope with a 5m adjustable telescopic pole, launched by Shenzhen VSNDT. Equipped with 6 LED lights white light, infrared light can be customized. Which is a professional tool used for vehicle inspection, sewer inspection, chassis inspection, danger search and rescue, safety inspection, special police anti-terrorism and other components. Advantage: 7 inch big screen and it can rotate. Adapt to a variety of long-distance detection environments Probe diameter: 19.5mm Equipped with 6 bright LED lights 5 Million camera pixels, clear picture more accurate display of the scene IP68 waterproof 360° Steering swing head Function: 6 hours extra long endurance. Long-lasting work worry-free and labor-saving One key to take photo, video and audio. Detection rod retracts:1.13m; Expand about 5m 5m adjustable telescopic pole, telescopic search inspection camera. Cable length can be customized up to 8.5m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telescopic Rescue Endoscope - VS-MS Series - Shenzhen Vsndt Co., Ltd.
Shenzhen, China
Telescopic Rescue Endoscope
VS-MS Series
Telescopic Rescue Endoscope VS-MS Series
VS-MS is a 5MP HD telescopic rescue endoscope with a 5m adjustable telescopic pole, launched by Shenzhen VSNDT. Equipped with 6 LED lights white light, infrared light can be customized. Which is a professional tool used for vehicle inspection, sewer inspection, chassis inspection, danger search and rescue, safety inspection, special police anti-terrorism and other components. Advantage: 7 inch big screen and it can rotate. Adapt to a variety of long-distance detection environments Probe diameter: 19.5mm Equipped with 6 bright LED lights 5 Million camera pixels, clear picture more accurate display of the scene IP68 waterproof 360° Steering swing head Function: 6 hours extra long endurance. Long-lasting work worry-free and labor-saving One key to take photo, video and audio. Detection rod retracts:1.13m; Expand about 5m 5m adjustable telescopic pole, telescopic search inspection camera. Cable length can be customized up to 8.5m

VS-MS is a 5MP HD telescopic rescue endoscope with a 5m adjustable telescopic pole, launched by Shenzhen VSNDT. Equipped with 6 LED lights white light, infrared light can be customized. Which is a professional tool used for vehicle inspection, sewer inspection, chassis inspection, danger search and rescue, safety inspection, special police anti-terrorism and other components.

Advantage: 7 inch big screen and it can rotate. Adapt to a variety of long-distance detection environments

  • Probe diameter: 19.5mm
  • Equipped with 6 bright LED lights
  • 5 Million camera pixels, clear picture more accurate display of the scene
  • IP68 waterproof
  • 360° Steering swing head

Function: 6 hours extra long endurance. Long-lasting work worry-free and labor-saving

  • One key to take photo, video and audio.
  • Detection rod retracts:1.13m; Expand about 5m
  • 5m adjustable telescopic pole, telescopic search inspection camera. Cable length can be customized up to 8.5m
Supplier's Site Datasheet

Technical Specifications

  Shenzhen Vsndt Co., Ltd.
Product Category Nondestructive Testing (NDT) Equipment
Product Number VS-MS Series
Product Name Telescopic Rescue Endoscope
Unlock Full Specs
to access all available technical data

Similar Products

Condition Monitoring Stethoscope - PCE-S 42 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Acoustic Emission or Noise Detector
Form Factor Portable / Handheld / Mobile
View Details
Complete Condition Monitoring Solution - TurnkeyLab (ITL) - AMETEK Spectro Scientific
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Bench / Rack / Cabinet (optional feature); Monitoring System; Portable / Handheld / Mobile (optional feature)
View Details
Ultrasonic Leak Detector - Model 9207 - EXAIR
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details
Portable 3D scanner - HandySCAN 3D|BLACK Series - FARO CREAFORM
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Portable / Handheld / Mobile
View Details