Shenzhen Vsndt Co., Ltd. Video borescope VS-TC Series

Description
VS-TC 360° 4-way articulating phone video borescope is launched by VSNDT. VS-TC borescope can be connected with iOS and Android systems phones easily. It is equipped with high resolution cameras and can take photos and videos with 720P/ 1080P resolutions on the phone directly. With the smart APP, this borescope can show the real time temperature of the probe camera with high temperature warning function, and can generate PDF inspection report on the phone directly. It is a perfect inspection tool for automotive diagnostic, car repairing, engine inspection, home appliances maintenance, pipe inspection, etc; Advantage: 360° full way articulation 6pcs high power LED illumination High temperature prompt protection USB port plug and play Compatible with iOS, Android, Hongmeng systems HD Mega pixel camera Ergonomic design for one-handed operation Use 18650 battery, long time working it can charge the mobile phone in reverse during use One click recording Image 5X enlargement Double operation touch/key Function: Video recording function Photograph function Time Watermark 4X brightness Support multiple system languages Mobile phone can be charged Quickly generate detection report High temperature reminder protection
Datasheet
Description
VS-TC 360° 4-way articulating phone video borescope is launched by VSNDT. VS-TC borescope can be connected with iOS and Android systems phones easily. It is equipped with high resolution cameras and can take photos and videos with 720P/ 1080P resolutions on the phone directly. With the smart APP, this borescope can show the real time temperature of the probe camera with high temperature warning function, and can generate PDF inspection report on the phone directly. It is a perfect inspection tool for automotive diagnostic, car repairing, engine inspection, home appliances maintenance, pipe inspection, etc; Advantage: 360° full way articulation 6pcs high power LED illumination High temperature prompt protection USB port plug and play Compatible with iOS, Android, Hongmeng systems HD Mega pixel camera Ergonomic design for one-handed operation Use 18650 battery, long time working it can charge the mobile phone in reverse during use One click recording Image 5X enlargement Double operation touch/key Function: Video recording function Photograph function Time Watermark 4X brightness Support multiple system languages Mobile phone can be charged Quickly generate detection report High temperature reminder protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video borescope - VS-TC Series - Shenzhen Vsndt Co., Ltd.
Shenzhen, China
Video borescope
VS-TC Series
Video borescope VS-TC Series
VS-TC 360° 4-way articulating phone video borescope is launched by VSNDT. VS-TC borescope can be connected with iOS and Android systems phones easily. It is equipped with high resolution cameras and can take photos and videos with 720P/ 1080P resolutions on the phone directly. With the smart APP, this borescope can show the real time temperature of the probe camera with high temperature warning function, and can generate PDF inspection report on the phone directly. It is a perfect inspection tool for automotive diagnostic, car repairing, engine inspection, home appliances maintenance, pipe inspection, etc; Advantage: 360° full way articulation 6pcs high power LED illumination High temperature prompt protection USB port plug and play Compatible with iOS, Android, Hongmeng systems HD Mega pixel camera Ergonomic design for one-handed operation Use 18650 battery, long time working it can charge the mobile phone in reverse during use One click recording Image 5X enlargement Double operation touch/key Function: Video recording function Photograph function Time Watermark 4X brightness Support multiple system languages Mobile phone can be charged Quickly generate detection report High temperature reminder protection

VS-TC 360° 4-way articulating phone video borescope is launched by VSNDT. VS-TC borescope can be connected with iOS and Android systems phones easily. It is equipped with high resolution cameras and can take photos and videos with 720P/ 1080P resolutions on the phone directly. With the smart APP, this borescope can show the real time temperature of the probe camera with high temperature warning function, and can generate PDF inspection report on the phone directly. It is a perfect inspection tool for automotive diagnostic, car repairing, engine inspection, home appliances maintenance, pipe inspection, etc;

Advantage:

  • 360° full way articulation
  • 6pcs high power LED illumination
  • High temperature prompt protection
  • USB port plug and play
  • Compatible with iOS, Android, Hongmeng systems
  • HD Mega pixel camera
  • Ergonomic design for one-handed operation
  • Use 18650 battery, long time working
  • it can charge the mobile phone in reverse during use
  • One click recording
  • Image 5X enlargement
  • Double operation touch/key

Function:

  • Video recording function
  • Photograph function
  • Time Watermark
  • 4X brightness
  • Support multiple system languages
  • Mobile phone can be charged
  • Quickly generate detection report
  • High temperature reminder protection
Supplier's Site Datasheet

Technical Specifications

  Shenzhen Vsndt Co., Ltd.
Product Category Nondestructive Testing (NDT) Equipment
Product Number VS-TC Series
Product Name Video borescope
Unlock Full Specs
to access all available technical data

Similar Products

Portable 3D scanner - HandySCAN 3D|BLACK Series - FARO CREAFORM
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Portable / Handheld / Mobile
View Details
Photovoltaic Thermographic Test System - PV-LIT - InfraTec GmbH
Specs
Applications Various Types of Defects in Solar Cells; Thermal Optimization
Instrument Type Flaw Detectors
Instrument Technology Thermographic Automation System
View Details
Material Tester - PCE-HT-225A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Portable / Handheld / Mobile
View Details