Johnson and Allen, Ltd. Datasheets for Nondestructive Testing (NDT) Equipment

Non-destructive testing (NDT) equipment is used to detect, inspect, and measure flaws, bond integrity, and other material conditions without permanently altering or destroying the examined part or product. NDT equipment includes a wide variety of instruments and systems.
Nondestructive Testing (NDT) Equipment: Learn more

Product Name Notes
Storm Cabinets are the preferred method of applying developer products when inspecting many parts. When activated the cabinet locks and blows developing powder over test parts in a way which...
Consisting of two stations, the Toroidal and Split Coil Bench Unit is designed for inspection of circular components without the need for a contact current to energise the test part.
Designed for ease of operation, portability and flexibility, the Tri-Mag and Tri-Ad can supply AC and DC outputs for techniques such as encircling coil, pistol prod and current flow. Demagnetisation...
Johnson and Allen are proud to say we can design and manufacture MPI bench units for almost any purpose. With a dedicated and highly experienced team, Johnson and Allen will...
Johnson and Allen has been building DPI systems for decades and offers in-house design, to tailor make inspection lines to customer specification. A typical inspection line of this type consists...
The Compact Stowaway 533 is capable of performing all necessary steps for fast and efficient inspection, while taking up less space than conventional inspection lines. The drying oven and storm...
The LBU mags bench is built without compromise and tailored to customer specific requirements. Throughput, component range, test specification and working areas can all be accommodated for since every machine...
The MBU is half way house between our smaller SBU's and our larger LBU's. Available with a range of accessories to aid in efficient processing the unit is capable of...
The SBU-1000 is our entry point bespoke bench unit - Small enough to be moved around if necessary. Available with a range of accessories to aid in efficient processing the...
The SBU-2000 is our entry point free standing bench unit. Built on a stable base which also acts a ink reservoir, this unit is capable of producing higher output currents...
The A1J2 Blooper is a immersion type inspection unit. Semi-automated, parts are lowed into a stainless steel tank and submerged in a bath of magnetic ink, then energised and inspected.
Using the market proven JAY and JAYSON electromagnets as a base, Johnson and Allen researched and developed ways of making them portable. Unwilling to retreat from this task and using...