Johnson and Allen, Ltd. Toroidal and Split Coil MPI Bench Unit

Description
Consisting of two stations, the Toroidal and Split Coil Bench Unit is designed for inspection of circular components without the need for a contact current to energise the test part. Station 1: "Toroidal" The Toroidal station uses a 'pancake' type coil in the bed of the machine as it's core and is used for finding circumferential defects. The flux generated from this coil is intensified with a laminated core in the center to give exceptionally strong magnetic fields, well within Aerospace requirements. Station 2: "Split" The Split station 'threads' the component with a three turn split coil. This allows for radial defects to be found without damaging components. Other features include: Standard "Pancake" coil output 1600A x 6 turns Standard "Spilt" output 1200A x 3 turns All stainless drain tanks and ink hopper Retractable threading bar and contact arm for ease of loading/unloading Manufactured to BS EN ISO 9001 quality standards Calibrated output - UKAS lab 4168 As with all our bespoke units, contact with our technical sales department is the first step. These product specifications are meant as a guide. Johnson and Allen is proud to be able to offer such a high level of customisation so that all customer requirements can be met - Contact us by phone or email to discuss options today!
Description
Consisting of two stations, the Toroidal and Split Coil Bench Unit is designed for inspection of circular components without the need for a contact current to energise the test part. Station 1: "Toroidal" The Toroidal station uses a 'pancake' type coil in the bed of the machine as it's core and is used for finding circumferential defects. The flux generated from this coil is intensified with a laminated core in the center to give exceptionally strong magnetic fields, well within Aerospace requirements. Station 2: "Split" The Split station 'threads' the component with a three turn split coil. This allows for radial defects to be found without damaging components. Other features include: Standard "Pancake" coil output 1600A x 6 turns Standard "Spilt" output 1200A x 3 turns All stainless drain tanks and ink hopper Retractable threading bar and contact arm for ease of loading/unloading Manufactured to BS EN ISO 9001 quality standards Calibrated output - UKAS lab 4168 As with all our bespoke units, contact with our technical sales department is the first step. These product specifications are meant as a guide. Johnson and Allen is proud to be able to offer such a high level of customisation so that all customer requirements can be met - Contact us by phone or email to discuss options today!

Suppliers

Company
Product
Description
Supplier Links
Toroidal and Split Coil MPI Bench Unit -  - Johnson and Allen, Ltd.
Sheffield, United Kingdom
Toroidal and Split Coil MPI Bench Unit
Toroidal and Split Coil MPI Bench Unit
Consisting of two stations, the Toroidal and Split Coil Bench Unit is designed for inspection of circular components without the need for a contact current to energise the test part. Station 1: "Toroidal" The Toroidal station uses a 'pancake' type coil in the bed of the machine as it's core and is used for finding circumferential defects. The flux generated from this coil is intensified with a laminated core in the center to give exceptionally strong magnetic fields, well within Aerospace requirements. Station 2: "Split" The Split station 'threads' the component with a three turn split coil. This allows for radial defects to be found without damaging components. Other features include: Standard "Pancake" coil output 1600A x 6 turns Standard "Spilt" output 1200A x 3 turns All stainless drain tanks and ink hopper Retractable threading bar and contact arm for ease of loading/unloading Manufactured to BS EN ISO 9001 quality standards Calibrated output - UKAS lab 4168 As with all our bespoke units, contact with our technical sales department is the first step. These product specifications are meant as a guide. Johnson and Allen is proud to be able to offer such a high level of customisation so that all customer requirements can be met - Contact us by phone or email to discuss options today!

Consisting of two stations, the Toroidal and Split Coil Bench Unit is designed for inspection of circular components without the need for a contact current to energise the test part.

Station 1: "Toroidal"

The Toroidal station uses a 'pancake' type coil in the bed of the machine as it's core and is used for finding circumferential defects. The flux generated from this coil is intensified with a laminated core in the center to give exceptionally strong magnetic fields, well within Aerospace requirements.

Station 2: "Split"

The Split station 'threads' the component with a three turn split coil. This allows for radial defects to be found without damaging components.

Other features include:

  • Standard "Pancake" coil output 1600A x 6 turns
  • Standard "Spilt" output 1200A x 3 turns
  • All stainless drain tanks and ink hopper
  • Retractable threading bar and contact arm for ease of loading/unloading
  • Manufactured to BS EN ISO 9001 quality standards
  • Calibrated output - UKAS lab 4168

As with all our bespoke units, contact with our technical sales department is the first step. These product specifications are meant as a guide. Johnson and Allen is proud to be able to offer such a high level of customisation so that all customer requirements can be met - Contact us by phone or email to discuss options today!

Supplier's Site

Technical Specifications

  Johnson and Allen, Ltd.
Product Category Nondestructive Testing (NDT) Equipment
Product Name Toroidal and Split Coil MPI Bench Unit
Applications Surface Cracks / Abrasion
Unlock Full Specs
to access all available technical data

Similar Products

Complete Condition Monitoring Solution - TurnkeyLab (ITL) - AMETEK Spectro Scientific
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Bench / Rack / Cabinet (optional feature); Monitoring System; Portable / Handheld / Mobile (optional feature)
View Details
Metrology-Grade 3D Scanner - HandySCAN 3D | EVO Series - FARO CREAFORM
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Portable / Handheld / Mobile
View Details
Cygnus DIVE Underwater -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details