Johnson and Allen, Ltd. Portable AC Yokes with 'AC-EAZY' Powerbelt JAY-PAC

Description
Using the market proven JAY and JAYSON electromagnets as a base, Johnson and Allen researched and developed ways of making them portable. Unwilling to retreat from this task and using DC yokes as an easy way out, we wanted a way of maintaining the sought after "skin effect" created by AC yokes (Which gives the highest levels of defect detection clarity), while still having the unit powered by a lightweight battery. The result was the 'AC-EAZY' Powerbelt - A Tool-belt design that can convert 12V DC into 110V AC. For ease of use and increased safety, we then fitted our JAY and JAYSON with flexible curly leads and packaged them with Powerbelts to form JAY-PAC's and JAYSON-PAC's. The JAY-PAC and JAYSON-PAC include: 1 x 110V Yoke. (Either a JAY or JAYSON electromagnet with heavy duty flexible lead) 1 x 'AC-EAZY' Powerbelt. (See below for details) The 'AC-EAZY' Powerbelt included in the above consists of: 1 x Inverter unit - Converts 12DC to 110V AC. 1 x 18Ah Lithium battery. (Lightweight at only 1.25Kg) 1 x Fast-charge battery charger. (Includes several common plugs) 1 x Leather belt. (2" Thick) 1 x Leather Inverter-Battery double pouch. 1 x Leather yoke holder. 2 x Leather aerosol holders. 1 x Durable carry case with foam inserts. The leather we use is thick Steeple Jack type leather - It's incredibly hard wearing and will last for years. Extra belt pouches and holders can be purchased too. When full, the battery typically holds enough charge for a standard 8 hour inspection shift without the need to be charged during those hours. The JAY-PAC and JAYSON-PAC are both manufactured in the UK at our Sheffield branch where we offer refurbishment and repair services if needed. If you are a based in the UK and want a demonstration, please contact our head office and we can arrange a visit. Patents applied for "Self contained body mounted MPI AC System": UK 1117266.5, GB 1212644.7 and US 2013088220A1
Description
Using the market proven JAY and JAYSON electromagnets as a base, Johnson and Allen researched and developed ways of making them portable. Unwilling to retreat from this task and using DC yokes as an easy way out, we wanted a way of maintaining the sought after "skin effect" created by AC yokes (Which gives the highest levels of defect detection clarity), while still having the unit powered by a lightweight battery. The result was the 'AC-EAZY' Powerbelt - A Tool-belt design that can convert 12V DC into 110V AC. For ease of use and increased safety, we then fitted our JAY and JAYSON with flexible curly leads and packaged them with Powerbelts to form JAY-PAC's and JAYSON-PAC's. The JAY-PAC and JAYSON-PAC include: 1 x 110V Yoke. (Either a JAY or JAYSON electromagnet with heavy duty flexible lead) 1 x 'AC-EAZY' Powerbelt. (See below for details) The 'AC-EAZY' Powerbelt included in the above consists of: 1 x Inverter unit - Converts 12DC to 110V AC. 1 x 18Ah Lithium battery. (Lightweight at only 1.25Kg) 1 x Fast-charge battery charger. (Includes several common plugs) 1 x Leather belt. (2" Thick) 1 x Leather Inverter-Battery double pouch. 1 x Leather yoke holder. 2 x Leather aerosol holders. 1 x Durable carry case with foam inserts. The leather we use is thick Steeple Jack type leather - It's incredibly hard wearing and will last for years. Extra belt pouches and holders can be purchased too. When full, the battery typically holds enough charge for a standard 8 hour inspection shift without the need to be charged during those hours. The JAY-PAC and JAYSON-PAC are both manufactured in the UK at our Sheffield branch where we offer refurbishment and repair services if needed. If you are a based in the UK and want a demonstration, please contact our head office and we can arrange a visit. Patents applied for "Self contained body mounted MPI AC System": UK 1117266.5, GB 1212644.7 and US 2013088220A1

Suppliers

Company
Product
Description
Supplier Links
Portable AC Yokes with 'AC-EAZY' Powerbelt - JAY-PAC - Johnson and Allen, Ltd.
Sheffield, United Kingdom
Portable AC Yokes with 'AC-EAZY' Powerbelt
JAY-PAC
Portable AC Yokes with 'AC-EAZY' Powerbelt JAY-PAC
Using the market proven JAY and JAYSON electromagnets as a base, Johnson and Allen researched and developed ways of making them portable. Unwilling to retreat from this task and using DC yokes as an easy way out, we wanted a way of maintaining the sought after "skin effect" created by AC yokes (Which gives the highest levels of defect detection clarity), while still having the unit powered by a lightweight battery. The result was the 'AC-EAZY' Powerbelt - A Tool-belt design that can convert 12V DC into 110V AC. For ease of use and increased safety, we then fitted our JAY and JAYSON with flexible curly leads and packaged them with Powerbelts to form JAY-PAC's and JAYSON-PAC's. The JAY-PAC and JAYSON-PAC include: 1 x 110V Yoke. (Either a JAY or JAYSON electromagnet with heavy duty flexible lead) 1 x 'AC-EAZY' Powerbelt. (See below for details) The 'AC-EAZY' Powerbelt included in the above consists of: 1 x Inverter unit - Converts 12DC to 110V AC. 1 x 18Ah Lithium battery. (Lightweight at only 1.25Kg) 1 x Fast-charge battery charger. (Includes several common plugs) 1 x Leather belt. (2" Thick) 1 x Leather Inverter-Battery double pouch. 1 x Leather yoke holder. 2 x Leather aerosol holders. 1 x Durable carry case with foam inserts. The leather we use is thick Steeple Jack type leather - It's incredibly hard wearing and will last for years. Extra belt pouches and holders can be purchased too. When full, the battery typically holds enough charge for a standard 8 hour inspection shift without the need to be charged during those hours. The JAY-PAC and JAYSON-PAC are both manufactured in the UK at our Sheffield branch where we offer refurbishment and repair services if needed. If you are a based in the UK and want a demonstration, please contact our head office and we can arrange a visit. Patents applied for "Self contained body mounted MPI AC System": UK 1117266.5, GB 1212644.7 and US 2013088220A1

Using the market proven JAY and JAYSON electromagnets as a base, Johnson and Allen researched and developed ways of making them portable. Unwilling to retreat from this task and using DC yokes as an easy way out, we wanted a way of maintaining the sought after "skin effect" created by AC yokes (Which gives the highest levels of defect detection clarity), while still having the unit powered by a lightweight battery. The result was the 'AC-EAZY' Powerbelt - A Tool-belt design that can convert 12V DC into 110V AC.
For ease of use and increased safety, we then fitted our JAY and JAYSON with flexible curly leads and packaged them with Powerbelts to form JAY-PAC's and JAYSON-PAC's.
The JAY-PAC and JAYSON-PAC include:

  • 1 x 110V Yoke. (Either a JAY or JAYSON electromagnet with heavy duty flexible lead)
  • 1 x 'AC-EAZY' Powerbelt. (See below for details)

The 'AC-EAZY' Powerbelt included in the above consists of:

  • 1 x Inverter unit - Converts 12DC to 110V AC.
  • 1 x 18Ah Lithium battery. (Lightweight at only 1.25Kg)
  • 1 x Fast-charge battery charger. (Includes several common plugs)
  • 1 x Leather belt. (2" Thick)
  • 1 x Leather Inverter-Battery double pouch.
  • 1 x Leather yoke holder.
  • 2 x Leather aerosol holders.
  • 1 x Durable carry case with foam inserts.

The leather we use is thick Steeple Jack type leather - It's incredibly hard wearing and will last for years. Extra belt pouches and holders can be purchased too.
When full, the battery typically holds enough charge for a standard 8 hour inspection shift without the need to be charged during those hours.
The JAY-PAC and JAYSON-PAC are both manufactured in the UK at our Sheffield branch where we offer refurbishment and repair services if needed. If you are a based in the UK and want a demonstration, please contact our head office and we can arrange a visit.
Patents applied for "Self contained body mounted MPI AC System": UK 1117266.5, GB 1212644.7 and US 2013088220A1

Supplier's Site

Technical Specifications

  Johnson and Allen, Ltd.
Product Category Nondestructive Testing (NDT) Equipment
Product Number JAY-PAC
Product Name Portable AC Yokes with 'AC-EAZY' Powerbelt
Instrument Type Flaw Detectors
Unlock Full Specs
to access all available technical data

Similar Products

Complete Condition Monitoring Solution - TurnkeyLab (ITL) - AMETEK Spectro Scientific
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Bench / Rack / Cabinet (optional feature); Monitoring System; Portable / Handheld / Mobile (optional feature)
View Details
Portable 3D scanner - HandySCAN 3D|BLACK Series - FARO CREAFORM
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Portable / Handheld / Mobile
View Details
Cygnus Mini ROV Mountable -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Instrument Technology Ultrasonic
View Details