Johnson and Allen, Ltd. Free Standing MPI Medium Bench Unit MBU 2000

Description
The MBU is half way house between our smaller SBU's and our larger LBU's. Available with a range of accessories to aid in efficient processing the unit is capable of switching between AC, HWDC and FWDC modes of operation for tailored inspection of a test parts. This unit can also be installed with a surrounding inspection booth including either a Mercury vapour or LED inspection lamp and blackout curtains - Fitted either directly to the bench unit or around it on a frame as a 'walk-in' setup. White light lamps are available too. MBU's are built to generate outputs to meet customer requirements - Although typically we will suggest customers requiring outputs above 5000A consider our a LBU instead. The MBU can be out fitted with a choice of three operating systems: Standard - Thyristor control allows for variable adjustment of energising current. Plato II - Allows selection of over 100 programed routines and with extensive diagnostics. Other features include but are not limited to: 60A at 230V (MBU-2000) Fused for protection Variable output to customer requirements AC, HWDC and FWDC selectable energizing modes Variable pneumatic positioning clamps - 1000mm maximum component length Ink reservoir - Custom Stainless Steel tanks depending on customer need. Sturdy construction - 50mm x 25mm box sectional steel frame. UKAS calibrated and supplied with relevant paperwork. Optional features: Accessories - Include coils, mounted 'V' brackets and mini-jigs UV booth with inspection lamp and blackout curtains As with all our bespoke units, contact with our technical sales department is the first step. These product specifications are meant as a guide. Johnson and Allen is proud to be able to offer such a high level of customisation so that all customer requirements can be met - Contact us by phone or email to discuss options today!
Description
The MBU is half way house between our smaller SBU's and our larger LBU's. Available with a range of accessories to aid in efficient processing the unit is capable of switching between AC, HWDC and FWDC modes of operation for tailored inspection of a test parts. This unit can also be installed with a surrounding inspection booth including either a Mercury vapour or LED inspection lamp and blackout curtains - Fitted either directly to the bench unit or around it on a frame as a 'walk-in' setup. White light lamps are available too. MBU's are built to generate outputs to meet customer requirements - Although typically we will suggest customers requiring outputs above 5000A consider our a LBU instead. The MBU can be out fitted with a choice of three operating systems: Standard - Thyristor control allows for variable adjustment of energising current. Plato II - Allows selection of over 100 programed routines and with extensive diagnostics. Other features include but are not limited to: 60A at 230V (MBU-2000) Fused for protection Variable output to customer requirements AC, HWDC and FWDC selectable energizing modes Variable pneumatic positioning clamps - 1000mm maximum component length Ink reservoir - Custom Stainless Steel tanks depending on customer need. Sturdy construction - 50mm x 25mm box sectional steel frame. UKAS calibrated and supplied with relevant paperwork. Optional features: Accessories - Include coils, mounted 'V' brackets and mini-jigs UV booth with inspection lamp and blackout curtains As with all our bespoke units, contact with our technical sales department is the first step. These product specifications are meant as a guide. Johnson and Allen is proud to be able to offer such a high level of customisation so that all customer requirements can be met - Contact us by phone or email to discuss options today!

Suppliers

Company
Product
Description
Supplier Links
Free Standing MPI Medium Bench Unit - MBU 2000 - Johnson and Allen, Ltd.
Sheffield, United Kingdom
Free Standing MPI Medium Bench Unit
MBU 2000
Free Standing MPI Medium Bench Unit MBU 2000
The MBU is half way house between our smaller SBU's and our larger LBU's. Available with a range of accessories to aid in efficient processing the unit is capable of switching between AC, HWDC and FWDC modes of operation for tailored inspection of a test parts. This unit can also be installed with a surrounding inspection booth including either a Mercury vapour or LED inspection lamp and blackout curtains - Fitted either directly to the bench unit or around it on a frame as a 'walk-in' setup. White light lamps are available too. MBU's are built to generate outputs to meet customer requirements - Although typically we will suggest customers requiring outputs above 5000A consider our a LBU instead. The MBU can be out fitted with a choice of three operating systems: Standard - Thyristor control allows for variable adjustment of energising current. Plato II - Allows selection of over 100 programed routines and with extensive diagnostics. Other features include but are not limited to: 60A at 230V (MBU-2000) Fused for protection Variable output to customer requirements AC, HWDC and FWDC selectable energizing modes Variable pneumatic positioning clamps - 1000mm maximum component length Ink reservoir - Custom Stainless Steel tanks depending on customer need. Sturdy construction - 50mm x 25mm box sectional steel frame. UKAS calibrated and supplied with relevant paperwork. Optional features: Accessories - Include coils, mounted 'V' brackets and mini-jigs UV booth with inspection lamp and blackout curtains As with all our bespoke units, contact with our technical sales department is the first step. These product specifications are meant as a guide. Johnson and Allen is proud to be able to offer such a high level of customisation so that all customer requirements can be met - Contact us by phone or email to discuss options today!

The MBU is half way house between our smaller SBU's and our larger LBU's. Available with a range of accessories to aid in efficient processing the unit is capable of switching between AC, HWDC and FWDC modes of operation for tailored inspection of a test parts.
This unit can also be installed with a surrounding inspection booth including either a Mercury vapour or LED inspection lamp and blackout curtains - Fitted either directly to the bench unit or around it on a frame as a 'walk-in' setup. White light lamps are available too.

MBU's are built to generate outputs to meet customer requirements - Although typically we will suggest customers requiring outputs above 5000A consider our a LBU instead.

The MBU can be out fitted with a choice of three operating systems:

  • Standard - Thyristor control allows for variable adjustment of energising current.
  • Plato II - Allows selection of over 100 programed routines and with extensive diagnostics.

Other features include but are not limited to:

  • 60A at 230V (MBU-2000)
  • Fused for protection
  • Variable output to customer requirements
  • AC, HWDC and FWDC selectable energizing modes
  • Variable pneumatic positioning clamps - 1000mm maximum component length
  • Ink reservoir - Custom Stainless Steel tanks depending on customer need.
  • Sturdy construction - 50mm x 25mm box sectional steel frame.
  • UKAS calibrated and supplied with relevant paperwork.

Optional features:

  • Accessories - Include coils, mounted 'V' brackets and mini-jigs
  • UV booth with inspection lamp and blackout curtains

As with all our bespoke units, contact with our technical sales department is the first step. These product specifications are meant as a guide. Johnson and Allen is proud to be able to offer such a high level of customisation so that all customer requirements can be met - Contact us by phone or email to discuss options today!

Supplier's Site

Technical Specifications

  Johnson and Allen, Ltd.
Product Category Nondestructive Testing (NDT) Equipment
Product Number MBU 2000
Product Name Free Standing MPI Medium Bench Unit
Instrument Type Flaw Detectors
Unlock Full Specs
to access all available technical data

Similar Products

JOAP Certified Elemental Analyzer - SpectrOil M/N-W - AMETEK Spectro Scientific
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Bench / Rack / Cabinet
View Details
Pipeline - NDT Pipeline Inspection - FARO CREAFORM
Specs
Applications Tube / Pipeline Defects; General Corrosion Detection
Instrument Type Condition Monitor / Fault Detector; Flaw Detectors; Corrosion Instruments
Form Factor Software
View Details
Cygnus ROV UTM -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details