Johnson and Allen, Ltd. Free Standing MPI Bench Unit SBU 2000

Description
The SBU-2000 is our entry point free standing bench unit. Built on a stable base which also acts a ink reservoir, this unit is capable of producing higher output currents than the smaller SBU-1000. Available with a range of accessories to aid in efficient processing the unit is capable of switching between AC, HWDC and FWDC modes of operation for tailored inspection of a test parts. This unit can also be installed with a surrounding inspection booth including either a Mercury vapour or LED inspection lamp and blackout curtains. White light lamps are available too. Features include: Input Voltage 35A at 230V Fused for protection Variable output: 0-2000A RMS AC Magnetic flow up to 17,250 Ampere turns AC, HWDC and FWDC selectable energizing modes Digital Ammeters Variable positioning clamps - 460mm maximum component length Ink reservoir seated in base - Complete with removable filters to prolong ink life Easy and quick to operate manual part clamp Contacts are 60mm diameter Copper gauze - U2 type Energizing foot switch UKAS calibrated and supplied with relevant paperwork. Optional features: 'Plato' Microchip - Allows auto-demagnetising, current memories and 'dial-an-amp' Accessories - Include coils, headstock mounted 'V' brackets, mini-jigs and inspection lamps UV booth with inspection lamp and blackout curtains As with all our bespoke units, contact with our technical sales department is the first step. These product specifications are meant as a guide. Johnson and Allen is proud to be able to offer such a high level of customisation so that all customer requirements can be met - Contact us by phone or email to discuss options today!
Description
The SBU-2000 is our entry point free standing bench unit. Built on a stable base which also acts a ink reservoir, this unit is capable of producing higher output currents than the smaller SBU-1000. Available with a range of accessories to aid in efficient processing the unit is capable of switching between AC, HWDC and FWDC modes of operation for tailored inspection of a test parts. This unit can also be installed with a surrounding inspection booth including either a Mercury vapour or LED inspection lamp and blackout curtains. White light lamps are available too. Features include: Input Voltage 35A at 230V Fused for protection Variable output: 0-2000A RMS AC Magnetic flow up to 17,250 Ampere turns AC, HWDC and FWDC selectable energizing modes Digital Ammeters Variable positioning clamps - 460mm maximum component length Ink reservoir seated in base - Complete with removable filters to prolong ink life Easy and quick to operate manual part clamp Contacts are 60mm diameter Copper gauze - U2 type Energizing foot switch UKAS calibrated and supplied with relevant paperwork. Optional features: 'Plato' Microchip - Allows auto-demagnetising, current memories and 'dial-an-amp' Accessories - Include coils, headstock mounted 'V' brackets, mini-jigs and inspection lamps UV booth with inspection lamp and blackout curtains As with all our bespoke units, contact with our technical sales department is the first step. These product specifications are meant as a guide. Johnson and Allen is proud to be able to offer such a high level of customisation so that all customer requirements can be met - Contact us by phone or email to discuss options today!

Suppliers

Company
Product
Description
Supplier Links
Free Standing MPI Bench Unit - SBU 2000 - Johnson and Allen, Ltd.
Sheffield, United Kingdom
Free Standing MPI Bench Unit
SBU 2000
Free Standing MPI Bench Unit SBU 2000
The SBU-2000 is our entry point free standing bench unit. Built on a stable base which also acts a ink reservoir, this unit is capable of producing higher output currents than the smaller SBU-1000. Available with a range of accessories to aid in efficient processing the unit is capable of switching between AC, HWDC and FWDC modes of operation for tailored inspection of a test parts. This unit can also be installed with a surrounding inspection booth including either a Mercury vapour or LED inspection lamp and blackout curtains. White light lamps are available too. Features include: Input Voltage 35A at 230V Fused for protection Variable output: 0-2000A RMS AC Magnetic flow up to 17,250 Ampere turns AC, HWDC and FWDC selectable energizing modes Digital Ammeters Variable positioning clamps - 460mm maximum component length Ink reservoir seated in base - Complete with removable filters to prolong ink life Easy and quick to operate manual part clamp Contacts are 60mm diameter Copper gauze - U2 type Energizing foot switch UKAS calibrated and supplied with relevant paperwork. Optional features: 'Plato' Microchip - Allows auto-demagnetising, current memories and 'dial-an-amp' Accessories - Include coils, headstock mounted 'V' brackets, mini-jigs and inspection lamps UV booth with inspection lamp and blackout curtains As with all our bespoke units, contact with our technical sales department is the first step. These product specifications are meant as a guide. Johnson and Allen is proud to be able to offer such a high level of customisation so that all customer requirements can be met - Contact us by phone or email to discuss options today!

The SBU-2000 is our entry point free standing bench unit. Built on a stable base which also acts a ink reservoir, this unit is capable of producing higher output currents than the smaller SBU-1000. Available with a range of accessories to aid in efficient processing the unit is capable of switching between AC, HWDC and FWDC modes of operation for tailored inspection of a test parts. This unit can also be installed with a surrounding inspection booth including either a Mercury vapour or LED inspection lamp and blackout curtains. White light lamps are available too.
Features include:

  • Input Voltage 35A at 230V
  • Fused for protection
  • Variable output: 0-2000A RMS AC
  • Magnetic flow up to 17,250 Ampere turns
  • AC, HWDC and FWDC selectable energizing modes
  • Digital Ammeters
  • Variable positioning clamps - 460mm maximum component length
  • Ink reservoir seated in base - Complete with removable filters to prolong ink life
  • Easy and quick to operate manual part clamp
  • Contacts are 60mm diameter Copper gauze - U2 type
  • Energizing foot switch
  • UKAS calibrated and supplied with relevant paperwork.

Optional features:

  • 'Plato' Microchip - Allows auto-demagnetising, current memories and 'dial-an-amp'
  • Accessories - Include coils, headstock mounted 'V' brackets, mini-jigs and inspection lamps
  • UV booth with inspection lamp and blackout curtains

As with all our bespoke units, contact with our technical sales department is the first step. These product specifications are meant as a guide. Johnson and Allen is proud to be able to offer such a high level of customisation so that all customer requirements can be met - Contact us by phone or email to discuss options today!

Supplier's Site

Technical Specifications

  Johnson and Allen, Ltd.
Product Category Nondestructive Testing (NDT) Equipment
Product Number SBU 2000
Product Name Free Standing MPI Bench Unit
Instrument Type Flaw Detectors
Unlock Full Specs
to access all available technical data

Similar Products

Cygnus 6+ PRO -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details
JOAP Certified Elemental Analyzer - SpectrOil M/N-W - AMETEK Spectro Scientific
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Bench / Rack / Cabinet
View Details
Ultrasonic Leak Detector - Model 9207 - EXAIR
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details