Saginaw Control & Engineering Datasheets for Terminal and Junction Boxes

Terminal and junction boxes are used to house electrical components and facilitate wiring.
Terminal and Junction Boxes: Learn more

Product Name Notes
Application - Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are...
Application - Designed to house electrical and electronic controls, instrumentation and components in indoor & outdoor locations. For outdoor applications a drip shield is recommended. Construction - 0.104” stainless Steel...
Application - Designed to house standard pushbuttons, switches and pilot lights in wet and hosed down areas and in corrosive atmospheres. Construction - 0.063” stainless steel Type 304. Seams continuously...
Application - Designed to offer protection for oil-tight pushbuttons, switches, and pilot lights from dust, water, dirt, and oil. Construction - 0.063” carbon steel. Continuously welded seams. Captivated cover screws...