Saginaw Control & Engineering Wall-Mount Enclosures

Description
Application - Designed to offer protection for oil-tight pushbuttons, switches, and pilot lights from dust, water, dirt, and oil. Construction - 0.063” carbon steel. Continuously welded seams. Captivated cover screws thread into sealed wells. 4-way standard pushbutton holes accept all brands of oil-tight pushbuttons, switches, and pilot lights. Immediate removal of cover is still permitted. Oil-resistant door gasket. Finish - ANSI-61 gray powder coating inside and out. Industry Standards - (IS2) NEMA Type 4, 12 and Type 13 UL Listed Type 4 and 12 CSA Type 4 and 12 IEC 60529 IP 66
Description
Application - Designed to offer protection for oil-tight pushbuttons, switches, and pilot lights from dust, water, dirt, and oil. Construction - 0.063” carbon steel. Continuously welded seams. Captivated cover screws thread into sealed wells. 4-way standard pushbutton holes accept all brands of oil-tight pushbuttons, switches, and pilot lights. Immediate removal of cover is still permitted. Oil-resistant door gasket. Finish - ANSI-61 gray powder coating inside and out. Industry Standards - (IS2) NEMA Type 4, 12 and Type 13 UL Listed Type 4 and 12 CSA Type 4 and 12 IEC 60529 IP 66

Suppliers

Company
Product
Description
Supplier Links
Wall-Mount Enclosures -  - Saginaw Control & Engineering
Saginaw, MI, USA
Wall-Mount Enclosures
Wall-Mount Enclosures
Application - Designed to offer protection for oil-tight pushbuttons, switches, and pilot lights from dust, water, dirt, and oil. Construction - 0.063” carbon steel. Continuously welded seams. Captivated cover screws thread into sealed wells. 4-way standard pushbutton holes accept all brands of oil-tight pushbuttons, switches, and pilot lights. Immediate removal of cover is still permitted. Oil-resistant door gasket. Finish - ANSI-61 gray powder coating inside and out. Industry Standards - (IS2) NEMA Type 4, 12 and Type 13 UL Listed Type 4 and 12 CSA Type 4 and 12 IEC 60529 IP 66

Application -
Designed to offer protection for oil-tight pushbuttons, switches, and pilot lights from dust, water, dirt, and oil.
Construction - 0.063” carbon steel. Continuously welded seams. Captivated cover screws thread into sealed wells. 4-way standard pushbutton holes accept all brands of oil-tight pushbuttons, switches, and pilot lights. Immediate removal of cover is still permitted. Oil-resistant door gasket.
Finish -
ANSI-61 gray powder coating inside and out.
Industry Standards - (IS2)
NEMA Type 4, 12 and Type 13 UL Listed Type 4 and 12 CSA Type 4 and 12 IEC 60529 IP 66

Supplier's Site

Technical Specifications

  Saginaw Control & Engineering
Product Category Industrial Enclosures
Product Name Wall-Mount Enclosures
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box; Modular enclosure
Shape Rectangular; Square
Length 3.5 to 72 inch (88.9 to 1829 mm)
Width 3.25 to 37.38 inch (82.55 to 949 mm)
Depth 2.75 to 24 inch (69.85 to 610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1832816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.66 inch (93 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details